Hamamatsu Photonics Europe Si photodiodes S15289-33

Description
High UV resistant and back-illuminated Si photodiode with CSP structure The S15289-33 is a back-illuminated type Si photodiode that has achieved high reliability for monitoring ultraviolet light. It exhibits low sensitivity deterioration under UV light irradiation and is suitable for applications such as monitoring intense UV light sources. It is designed with minimal dead space around the product. This makes it possible to arrange multiple products side by side. Features - High sensitivity in UV region - High reliability in UV light irradiation - Compatible with lead-free solder reflow
Request a Quote Datasheet
Description
High UV resistant and back-illuminated Si photodiode with CSP structure The S15289-33 is a back-illuminated type Si photodiode that has achieved high reliability for monitoring ultraviolet light. It exhibits low sensitivity deterioration under UV light irradiation and is suitable for applications such as monitoring intense UV light sources. It is designed with minimal dead space around the product. This makes it possible to arrange multiple products side by side. Features - High sensitivity in UV region - High reliability in UV light irradiation - Compatible with lead-free solder reflow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Si photodiodes - S15289-33 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Si photodiodes
S15289-33
Si photodiodes S15289-33
High UV resistant and back-illuminated Si photodiode with CSP structure The S15289-33 is a back-illuminated type Si photodiode that has achieved high reliability for monitoring ultraviolet light. It exhibits low sensitivity deterioration under UV light irradiation and is suitable for applications such as monitoring intense UV light sources. It is designed with minimal dead space around the product. This makes it possible to arrange multiple products side by side. Features - High sensitivity in UV region - High reliability in UV light irradiation - Compatible with lead-free solder reflow

High UV resistant and back-illuminated Si photodiode with CSP structure

The S15289-33 is a back-illuminated type Si photodiode that has achieved high reliability for monitoring ultraviolet light. It exhibits low sensitivity deterioration under UV light irradiation and is suitable for applications such as monitoring intense UV light sources. It is designed with minimal dead space around the product. This makes it possible to arrange multiple products side by side.

Features
- High sensitivity in UV region
- High reliability in UV light irradiation
- Compatible with lead-free solder reflow

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photodiodes
Product Number S15289-33
Product Name Si photodiodes
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 1000 nm (10000 Å)
Photodiode Material Silicon
Active Area Diameter or Length 2.5 mm (0.0984 inch)
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs photodiodes - G6854-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
Photodiode Material Indium Gallium Arsenide
View Details
2 suppliers
Si photodiode arrays - S15158 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 380 to 1100 nm (3800 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Si photodiodes - S2386-45K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
2 suppliers
Si APDs - S12060-05 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
View Details