Hamamatsu Photonics Europe RGB color sensors S13683-04DS

Description
I2C interface-compatible color sensor (Stick packing) The S13683-04DS is a digital color sensor that supports the I2C (inter-integrated circuit) interface. It is sensitive to red (λ=615 nm), green (λ=530 nm), and blue (λ=460 nm) light, and outputs detected results as 16-bit digital data for each color. The photodiode for each color is automatically switched sequentially to perform measurements. The sensitivity and integration time can be adjusted so that light measurements can be performed over a wide range. Reel packing type (S13683-03DT) with same specifications is also available.
Request a Quote
Description
I2C interface-compatible color sensor (Stick packing) The S13683-04DS is a digital color sensor that supports the I2C (inter-integrated circuit) interface. It is sensitive to red (λ=615 nm), green (λ=530 nm), and blue (λ=460 nm) light, and outputs detected results as 16-bit digital data for each color. The photodiode for each color is automatically switched sequentially to perform measurements. The sensitivity and integration time can be adjusted so that light measurements can be performed over a wide range. Reel packing type (S13683-03DT) with same specifications is also available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S13683-04DS is a digital RGB color sensor designed for I²C interface compatibility. It measures red (Oª=615 nm), green (Oª=530 nm), and blue (Oª=460 nm) light, providing 16-bit digital output for each color. The sensor features sequential photodiode switching for accurate measurements and allows for sensitivity and integration time adjustments, accommodating a wide range of light conditions. It operates at low voltage (2.5 V to 3.3 V) with a typical current consumption of 75 OºA. The device includes an internal infrared-cut filter and offers a wide dynamic range, making it suitable for applications such as LCD backlight adjustment and energy-saving light detection. The S13683-04DS is packaged in stick format, with a related reel-packaged version (S13683-03DT) available.

Datasheet Summary
Powered by GS/AI

The S13683-04DS is a digital RGB color sensor designed for I²C interface compatibility. It measures red (Oª=615 nm), green (Oª=530 nm), and blue (Oª=460 nm) light, providing 16-bit digital output for each color. The sensor features sequential photodiode switching for accurate measurements and allows for sensitivity and integration time adjustments, accommodating a wide range of light conditions. It operates at low voltage (2.5 V to 3.3 V) with a typical current consumption of 75 OºA. The device includes an internal infrared-cut filter and offers a wide dynamic range, making it suitable for applications such as LCD backlight adjustment and energy-saving light detection. The S13683-04DS is packaged in stick format, with a related reel-packaged version (S13683-03DT) available.

Suppliers

Company
Product
Description
Supplier Links
RGB color sensors - S13683-04DS - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
RGB color sensors
S13683-04DS
RGB color sensors S13683-04DS
I2C interface-compatible color sensor (Stick packing) The S13683-04DS is a digital color sensor that supports the I2C (inter-integrated circuit) interface. It is sensitive to red (λ=615 nm), green (λ=530 nm), and blue (λ=460 nm) light, and outputs detected results as 16-bit digital data for each color. The photodiode for each color is automatically switched sequentially to perform measurements. The sensitivity and integration time can be adjusted so that light measurements can be performed over a wide range. Reel packing type (S13683-03DT) with same specifications is also available.

I2C interface-compatible color sensor (Stick packing)

The S13683-04DS is a digital color sensor that supports the I2C (inter-integrated circuit) interface. It is sensitive to red (λ=615 nm), green (λ=530 nm), and blue (λ=460 nm) light, and outputs detected results as 16-bit digital data for each color. The photodiode for each color is automatically switched sequentially to perform measurements. The sensitivity and integration time can be adjusted so that light measurements can be performed over a wide range. Reel packing type (S13683-03DT) with same specifications is also available.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Color Sensors
Product Number S13683-04DS
Product Name RGB color sensors
Color Types Detected RGB (Visible)
Unlock Full Specs
to access all available technical data

Similar Products

RGB color sensors - S13683-02WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Color Types Detected RGB (Visible)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Two color detectors - K12729-010K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Color Types Detected RGB (Visible)
Number Of Colors Detected 2
Sensing Range 0.0026 mm (1.00E-4 inch)
View Details
Two color detectors - K13085-010K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Color Types Detected RGB (Visible)
Number Of Colors Detected 2
Sensing Range 0.0019 mm (7.28E-5 inch)
View Details
Monochromatic color detectors - S6430-01 - Hamamatsu Photonics Europe
Specs
Color Types Detected RGB (Visible)
View Details