Hamamatsu Photonics Europe Si photodiodes S1336-18BQ

Description
UV to near IR for precision photometry Features - High sensitivity in UV range - Low capacitance - High reliability
Request a Quote Datasheet
Description
UV to near IR for precision photometry Features - High sensitivity in UV range - Low capacitance - High reliability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Si photodiodes - S1336-18BQ - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Si photodiodes
S1336-18BQ
Si photodiodes S1336-18BQ
UV to near IR for precision photometry Features - High sensitivity in UV range - Low capacitance - High reliability

UV to near IR for precision photometry

Features
- High sensitivity in UV range
- Low capacitance
- High reliability

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photodiodes
Product Number S1336-18BQ
Product Name Si photodiodes
Photodiode Spectral Response UV
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
Photodiode Material Silicon
Active Area Diameter or Length 1.1 mm (0.0433 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiode arrays - S12859-021 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Spectral Response Range 340 to 1100 nm (3400 to 11000 Å)
Peak Sensitivity Wavelength 920 nm (9200 Å)
View Details
Si photodiodes - S12698 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV
Spectral Response Range 190 to 1000 nm (1900 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
View Details
Si photodiodes - S4797-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details
Si photodiodes - S15193 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 380 to 1000 nm (3800 to 10000 Å)
View Details