Hamamatsu Photonics Europe Current output PMT modules H9305-03

Description
The H9305 series photomultiplier tube modules contain a high-voltage power supply circuit and a 13 mm (1/2") diameter side-on photomultiplier tube in a compact aluminum housing. The 13-mm (1/2") side-on photomultiplier tube has a reflection mode photocathode that delivers high quantum efficiency at wavelengths above 600 nm, an adequate gain of up to 10e(7) and fast time response. High S/N ratio can be obtained even when measuring extremely low level light at high speeds.The H9305 series uses a Cockcroft-Walton circuit with low power consumption. Flexible cables are used for easy installation in equipment.
Request a Quote Datasheet
Description
The H9305 series photomultiplier tube modules contain a high-voltage power supply circuit and a 13 mm (1/2") diameter side-on photomultiplier tube in a compact aluminum housing. The 13-mm (1/2") side-on photomultiplier tube has a reflection mode photocathode that delivers high quantum efficiency at wavelengths above 600 nm, an adequate gain of up to 10e(7) and fast time response. High S/N ratio can be obtained even when measuring extremely low level light at high speeds.The H9305 series uses a Cockcroft-Walton circuit with low power consumption. Flexible cables are used for easy installation in equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current output PMT modules - H9305-03 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Current output PMT modules
H9305-03
Current output PMT modules H9305-03
The H9305 series photomultiplier tube modules contain a high-voltage power supply circuit and a 13 mm (1/2") diameter side-on photomultiplier tube in a compact aluminum housing. The 13-mm (1/2") side-on photomultiplier tube has a reflection mode photocathode that delivers high quantum efficiency at wavelengths above 600 nm, an adequate gain of up to 10e(7) and fast time response. High S/N ratio can be obtained even when measuring extremely low level light at high speeds.The H9305 series uses a Cockcroft-Walton circuit with low power consumption. Flexible cables are used for easy installation in equipment.

The H9305 series photomultiplier tube modules contain a high-voltage power supply circuit and a 13 mm (1/2") diameter side-on photomultiplier tube in a compact aluminum housing. The 13-mm (1/2") side-on photomultiplier tube has a reflection mode photocathode that delivers high quantum efficiency at wavelengths above 600 nm, an adequate gain of up to 10e(7) and fast time response. High S/N ratio can be obtained even when measuring extremely low level light at high speeds.The H9305 series uses a Cockcroft-Walton circuit with low power consumption. Flexible cables are used for easy installation in equipment.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photomultiplier Tubes
Product Number H9305-03
Product Name Current output PMT modules
Photomultiplier Type Side-on
Active Area Diameter or Length 3.7 mm (0.1457 inch)
Active Area Height 13 mm (0.5118 inch)
Peak Sensitivity Wavelength 450 nm (4500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Current output PMT modules - H10720-113 - Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 8 mm (0.3150 inch)
Peak Sensitivity Wavelength 400 nm (4000 Å)
View Details
Photomultiplier tube assemblies, Metal package type - H10515B-20 - Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 0.8000 mm (0.0315 inch)
Active Area Height 16 mm (0.6299 inch)
Number of Dynodes 10
View Details
Voltage output PMT modules - H10492-001 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 22 mm (0.8661 inch)
Active Area Height 22 mm (0.8661 inch)
View Details
Current output PMT modules - H14951-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 8 mm (0.3150 inch)
Peak Sensitivity Wavelength 400 nm (4000 Å)
View Details