Hamamatsu Photonics Europe Current output PMT modules H14950-103

Description
The H14950 series are compact photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this module delivers high gain, wide dynamic range, and high-speed response.
Request a Quote Datasheet
Description
The H14950 series are compact photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this module delivers high gain, wide dynamic range, and high-speed response.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current output PMT modules - H14950-103 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Current output PMT modules
H14950-103
Current output PMT modules H14950-103
The H14950 series are compact photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this module delivers high gain, wide dynamic range, and high-speed response.

The H14950 series are compact photomultiplier tube modules containing a metal package PMT and a high-voltage power supply circuit. Despite the size nearly equal to photodiodes, this module delivers high gain, wide dynamic range, and high-speed response.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photomultiplier Tubes
Product Number H14950-103
Product Name Current output PMT modules
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 8 mm (0.3150 inch)
Peak Sensitivity Wavelength 400 nm (4000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage output PMT modules - H11902-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 8 mm (0.3150 inch)
Peak Sensitivity Wavelength 400 nm (4000 Å)
View Details
Photon counting head PMT modules - H11870-01 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 22 mm (0.8661 inch)
Active Area Height 22 mm (0.8661 inch)
View Details
Current output PMT modules - H12056P-210 - Hamamatsu Photonics Europe
Specs
Active Area Diameter or Length 8 mm (0.3150 inch)
Active Area Height 8 mm (0.3150 inch)
Peak Sensitivity Wavelength 400 nm (4000 Å)
View Details
Photomultiplier tube (Tube alone), Head-on type - R11102 - Hamamatsu Photonics Europe
Specs
Photomultiplier Type End-on
Active Area Diameter or Length 34 mm (1.34 inch)
Active Area Height 34 mm (1.34 inch)
View Details