Hamamatsu Photonics Europe Photosensor amplifiers C8366

Description
Current-to-voltage conversion amplifier for high-speed Si PIN photodiode
Request a Quote
Description
Current-to-voltage conversion amplifier for high-speed Si PIN photodiode
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Current-to-voltage conversion amplifier designed for high-speed Si PIN photodiodes, supporting TO-8, TO-5, and TO-18 packages. The device operates from a dual power supply of ±15 V to ±18 V with a maximum current consumption of 30 mA and features a bandwidth of DC to 100 MHz. It provides a conversion impedance of 1×10³ V/A, a maximum output amplitude of ±12 V into a 1 kΩ load, and an output resistance of 50 Ω. The operating temperature range is 0 to +50 °C, with a storage temperature range of -0 to +70 °C. The amplifier includes an adjustable response speed via a trimmer potentiometer and requires a low-ripple series power supply. Dimensions are 52 mm × 19 mm with M4 mounting screw holes.

Datasheet Summary
Powered by GS/AI

Current-to-voltage conversion amplifier designed for high-speed Si PIN photodiodes, supporting TO-8, TO-5, and TO-18 packages. The device operates from a dual power supply of ±15 V to ±18 V with a maximum current consumption of 30 mA and features a bandwidth of DC to 100 MHz. It provides a conversion impedance of 1×10³ V/A, a maximum output amplitude of ±12 V into a 1 kΩ load, and an output resistance of 50 Ω. The operating temperature range is 0 to +50 °C, with a storage temperature range of -0 to +70 °C. The amplifier includes an adjustable response speed via a trimmer potentiometer and requires a low-ripple series power supply. Dimensions are 52 mm × 19 mm with M4 mounting screw holes.

Suppliers

Company
Product
Description
Supplier Links
Photosensor amplifiers - C8366 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Photosensor amplifiers
C8366
Photosensor amplifiers C8366
Current-to-voltage conversion amplifier for high-speed Si PIN photodiode

Current-to-voltage conversion amplifier for high-speed Si PIN photodiode

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photodiodes
Product Number C8366
Product Name Photosensor amplifiers
Photodiode Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs photodiodes - G10899-01K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 500 to 1700 nm (5000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
View Details
Si photodiodes - S1336-8BK - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
InGaAs photodiodes - G17192-003K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response IR
Spectral Response Range 900 to 2100 nm (9000 to 21000 Å)
Peak Sensitivity Wavelength 1950 nm (19500 Å)
View Details
Si photodiodes - S5627-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible
Spectral Response Range 320 to 840 nm (3200 to 8400 Å)
Peak Sensitivity Wavelength 540 nm (5400 Å)
View Details