Hamamatsu Photonics Europe Photodiode modules C10439-08

Description
Integrates photodiode for precision photometry with low-noise amp (Photosensitive area: 5.8 × 5.8 mm) The C10439 series photodiode modules are high-precision photodetector that integrates a photodiode and a current-to-voltage amplifier. The output from the photodiode module is an analog voltage and can be easily checked with a voltmeter, etc. Since their sensitivity is switchable between two ranges (High/Low), highly accurate output can be obtained by selecting the proper sensitivity range that matches the light level to be detected.
Request a Quote Datasheet
Description
Integrates photodiode for precision photometry with low-noise amp (Photosensitive area: 5.8 × 5.8 mm) The C10439 series photodiode modules are high-precision photodetector that integrates a photodiode and a current-to-voltage amplifier. The output from the photodiode module is an analog voltage and can be easily checked with a voltmeter, etc. Since their sensitivity is switchable between two ranges (High/Low), highly accurate output can be obtained by selecting the proper sensitivity range that matches the light level to be detected.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiode modules - C10439-08 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Photodiode modules
C10439-08
Photodiode modules C10439-08
Integrates photodiode for precision photometry with low-noise amp (Photosensitive area: 5.8 × 5.8 mm) The C10439 series photodiode modules are high-precision photodetector that integrates a photodiode and a current-to-voltage amplifier. The output from the photodiode module is an analog voltage and can be easily checked with a voltmeter, etc. Since their sensitivity is switchable between two ranges (High/Low), highly accurate output can be obtained by selecting the proper sensitivity range that matches the light level to be detected.

Integrates photodiode for precision photometry with low-noise amp (Photosensitive area: 5.8 × 5.8 mm)

The C10439 series photodiode modules are high-precision photodetector that integrates a photodiode and a current-to-voltage amplifier. The output from the photodiode module is an analog voltage and can be easily checked with a voltmeter, etc. Since their sensitivity is switchable between two ranges (High/Low), highly accurate output can be obtained by selecting the proper sensitivity range that matches the light level to be detected.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photodiodes
Product Number C10439-08
Product Name Photodiode modules
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S8890-10 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
View Details
Si photodiodes - S9981-01CT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
Photodiode Material Silicon
View Details
InGaAs photodiodes - G11193-10R - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
Photodiode Material Indium Gallium Arsenide
View Details
Si photodiode arrays - S11299-321 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response X-ray
Photodiode Material Silicon
Array Array
View Details