Hale Engineering Company, Inc. 5 Stage RO System TFC Membrane 35 GPD 4 Gal Tank 1/4" WIN-545

Description
Under the Sink R.O. Systems 5 Stage RO System TFC Membrane 35 GPD 4 Gal Tank 1/4" REPLACEMENT FILTERS Stage 1: IF-SP-1005 Stage 2: FI-CTO010 Stage 3: FI-CTO010 Stage 4: MM-TFF45/75 Stage 5: FI-CBA010S Stage 6: N/A
Description
Under the Sink R.O. Systems 5 Stage RO System TFC Membrane 35 GPD 4 Gal Tank 1/4" REPLACEMENT FILTERS Stage 1: IF-SP-1005 Stage 2: FI-CTO010 Stage 3: FI-CTO010 Stage 4: MM-TFF45/75 Stage 5: FI-CBA010S Stage 6: N/A

Suppliers

Company
Product
Description
Supplier Links
5 Stage RO System TFC Membrane 35 GPD 4 Gal Tank 1/4" - WIN-545 - Hale Engineering Company, Inc.
Elk Grove Village, IL, USA
5 Stage RO System TFC Membrane 35 GPD 4 Gal Tank 1/4"
WIN-545
5 Stage RO System TFC Membrane 35 GPD 4 Gal Tank 1/4" WIN-545
Under the Sink R.O. Systems 5 Stage RO System TFC Membrane 35 GPD 4 Gal Tank 1/4" REPLACEMENT FILTERS Stage 1: IF-SP-1005 Stage 2: FI-CTO010 Stage 3: FI-CTO010 Stage 4: MM-TFF45/75 Stage 5: FI-CBA010S Stage 6: N/A

Under the Sink R.O. Systems
5 Stage RO System TFC Membrane 35 GPD 4 Gal Tank 1/4"

REPLACEMENT FILTERS

Stage 1: IF-SP-1005
Stage 2: FI-CTO010
Stage 3: FI-CTO010
Stage 4: MM-TFF45/75
Stage 5: FI-CBA010S
Stage 6: N/A
Supplier's Site

Technical Specifications

  Hale Engineering Company, Inc.
Product Category Reverse Osmosis Elements and Systems
Product Number WIN-545
Product Name 5 Stage RO System TFC Membrane 35 GPD 4 Gal Tank 1/4"
Product Form System
Unlock Full Specs
to access all available technical data

Similar Products

4 Stage RO System TFC Membrane 35 GPD 4 Gal Tank 1/4" - WIN-445 - Hale Engineering Company, Inc.
Specs
Product Form System
Application / Industry Cleanroom
View Details
Reverse Osmosis Systems - Standard and Custom Designed Models - Bell & Gossett, a xylem brand
Specs
Application / Industry WaterSupply
Filtration Product Water
Flow Rate (Liquids) 0.1 to 1388.9 GPM (0.3946 to 5261 L/min)
View Details
Commercial Reverse Osmosis Systems Up to 10,800 Gallons Per Day - 7100074 - Watts
Specs
Product Form System
Filtration Product Water
Flow Rate (Liquids) 7.5 GPM (28.41 L/min)
View Details