Hale Engineering Company, Inc. 6 Stage RO+UV System TFC 35GPD UV 1 GPM 4 Gal Tank 3/8" TGI-625U

Description
Premium R.O. Systems 6 Stage RO+UV System TFC 35GPD UV 1 GPM 4 Gal Tank 3/8" REPLACEMENT FILTERS Stage 1: IF-SP-1005 Stage 2: FI-CTO010 Stage 3: FI-GAC010 Stage 4: MM-TFF45/75 Stage 5: FI-CBA010J.38 Stage 6: UV-200RL/EB
Description
Premium R.O. Systems 6 Stage RO+UV System TFC 35GPD UV 1 GPM 4 Gal Tank 3/8" REPLACEMENT FILTERS Stage 1: IF-SP-1005 Stage 2: FI-CTO010 Stage 3: FI-GAC010 Stage 4: MM-TFF45/75 Stage 5: FI-CBA010J.38 Stage 6: UV-200RL/EB

Suppliers

Company
Product
Description
Supplier Links
6 Stage RO+UV System TFC 35GPD UV 1 GPM 4 Gal Tank 3/8" - TGI-625U - Hale Engineering Company, Inc.
Elk Grove Village, IL, USA
6 Stage RO+UV System TFC 35GPD UV 1 GPM 4 Gal Tank 3/8"
TGI-625U
6 Stage RO+UV System TFC 35GPD UV 1 GPM 4 Gal Tank 3/8" TGI-625U
Premium R.O. Systems 6 Stage RO+UV System TFC 35GPD UV 1 GPM 4 Gal Tank 3/8" REPLACEMENT FILTERS Stage 1: IF-SP-1005 Stage 2: FI-CTO010 Stage 3: FI-GAC010 Stage 4: MM-TFF45/75 Stage 5: FI-CBA010J.38 Stage 6: UV-200RL/EB

Premium R.O. Systems
6 Stage RO+UV System TFC 35GPD UV 1 GPM 4 Gal Tank 3/8"

REPLACEMENT FILTERS

Stage 1: IF-SP-1005
Stage 2: FI-CTO010
Stage 3: FI-GAC010
Stage 4: MM-TFF45/75
Stage 5: FI-CBA010J.38
Stage 6: UV-200RL/EB
Supplier's Site

Technical Specifications

  Hale Engineering Company, Inc.
Product Category Reverse Osmosis Elements and Systems
Product Number TGI-625U
Product Name 6 Stage RO+UV System TFC 35GPD UV 1 GPM 4 Gal Tank 3/8"
Product Form System
Unlock Full Specs
to access all available technical data

Similar Products

Dialysis Water System - Millenium HX - Mar Cor Purification
Specs
Product Form System
Filtration Product Water
Maximum Pressure 30 to 75 psi (21.11 to 52.78 m H2O)
View Details
DOW FILMTEC™ Brackish Water Reverse Osmosis 8
Specs
Product Form Element
Application / Industry Industrial Water Demineralization
Filtration Product Water
View Details