Hale Engineering Company, Inc. 5 Stage RO System TFC Membrane 35 GPD 4 Gal Tank 3/8" TGI-525

Description
Premium R.O. Systems 5 Stage RO System TFC Membrane 35 GPD 4 Gal Tank 3/8" REPLACEMENT FILTERS Stage 1: IF-SP-1005 Stage 2: FI-CTO010 Stage 3: FI-GAC010 Stage 4: MM-TFF45/75 Stage 5: FI-CBA010J.38 Stage 6: N/A
Description
Premium R.O. Systems 5 Stage RO System TFC Membrane 35 GPD 4 Gal Tank 3/8" REPLACEMENT FILTERS Stage 1: IF-SP-1005 Stage 2: FI-CTO010 Stage 3: FI-GAC010 Stage 4: MM-TFF45/75 Stage 5: FI-CBA010J.38 Stage 6: N/A

Suppliers

Company
Product
Description
Supplier Links
5 Stage RO System TFC Membrane 35 GPD 4 Gal Tank 3/8" - TGI-525 - Hale Engineering Company, Inc.
Elk Grove Village, IL, USA
5 Stage RO System TFC Membrane 35 GPD 4 Gal Tank 3/8"
TGI-525
5 Stage RO System TFC Membrane 35 GPD 4 Gal Tank 3/8" TGI-525
Premium R.O. Systems 5 Stage RO System TFC Membrane 35 GPD 4 Gal Tank 3/8" REPLACEMENT FILTERS Stage 1: IF-SP-1005 Stage 2: FI-CTO010 Stage 3: FI-GAC010 Stage 4: MM-TFF45/75 Stage 5: FI-CBA010J.38 Stage 6: N/A

Premium R.O. Systems
5 Stage RO System TFC Membrane 35 GPD 4 Gal Tank 3/8"

REPLACEMENT FILTERS

Stage 1: IF-SP-1005
Stage 2: FI-CTO010
Stage 3: FI-GAC010
Stage 4: MM-TFF45/75
Stage 5: FI-CBA010J.38
Stage 6: N/A
Supplier's Site

Technical Specifications

  Hale Engineering Company, Inc.
Product Category Reverse Osmosis Elements and Systems
Product Number TGI-525
Product Name 5 Stage RO System TFC Membrane 35 GPD 4 Gal Tank 3/8"
Product Form System
Unlock Full Specs
to access all available technical data

Similar Products

1 Stage Easy change 12" Filter Module Only - EZ-10 - Hale Engineering Company, Inc.
Specs
Product Form System
Application / Industry Cleanroom
View Details
Reverse Osmosis Systems - Standard and Custom Designed Models - Bell & Gossett, a xylem brand
Specs
Application / Industry WaterSupply
Filtration Product Water
Flow Rate (Liquids) 0.1 to 1388.9 GPM (0.3946 to 5261 L/min)
View Details
Commercial Reverse Osmosis Systems Up to 5,400 Gallons Per Day - 7100070 - Watts
Specs
Product Form System
Filtration Product Water
Flow Rate (Liquids) 3.8 GPM (14.2 L/min)
View Details