Hale Engineering Company, Inc. 3 Stage RO System TFC 35 GPD Pump 4 Gal Tank 3/8" TGI-325E

Description
R.O. Systems With Booster Pump 3 Stage RO System TFC 35 GPD Pump 4 Gal Tank 3/8" REPLACEMENT FILTERS Stage 1: FI-CTO010 Stage 2: MM-TFF45/75 Stage 3: FI-GAC010HP Stage 4: N/A Stage 5: N/A Stage 6: N/A
Description
R.O. Systems With Booster Pump 3 Stage RO System TFC 35 GPD Pump 4 Gal Tank 3/8" REPLACEMENT FILTERS Stage 1: FI-CTO010 Stage 2: MM-TFF45/75 Stage 3: FI-GAC010HP Stage 4: N/A Stage 5: N/A Stage 6: N/A

Suppliers

Company
Product
Description
Supplier Links
3 Stage RO System TFC 35 GPD Pump 4 Gal Tank 3/8" - TGI-325E - Hale Engineering Company, Inc.
Elk Grove Village, IL, USA
3 Stage RO System TFC 35 GPD Pump 4 Gal Tank 3/8"
TGI-325E
3 Stage RO System TFC 35 GPD Pump 4 Gal Tank 3/8" TGI-325E
R.O. Systems With Booster Pump 3 Stage RO System TFC 35 GPD Pump 4 Gal Tank 3/8" REPLACEMENT FILTERS Stage 1: FI-CTO010 Stage 2: MM-TFF45/75 Stage 3: FI-GAC010HP Stage 4: N/A Stage 5: N/A Stage 6: N/A

R.O. Systems With Booster Pump
3 Stage RO System TFC 35 GPD Pump 4 Gal Tank 3/8"

REPLACEMENT FILTERS

Stage 1: FI-CTO010
Stage 2: MM-TFF45/75
Stage 3: FI-GAC010HP
Stage 4: N/A
Stage 5: N/A
Stage 6: N/A
Supplier's Site

Technical Specifications

  Hale Engineering Company, Inc.
Product Category Reverse Osmosis Elements and Systems
Product Number TGI-325E
Product Name 3 Stage RO System TFC 35 GPD Pump 4 Gal Tank 3/8"
Product Form System
Unlock Full Specs
to access all available technical data

Similar Products

6 Stage RO+UV System TFC 35 GPD UV 2 GPM SS 304 4 Gal Tank - TGI-625U/DX - Hale Engineering Company, Inc.
Specs
Product Form System
Application / Industry Cleanroom
View Details
Reverse Osmosis Systems - Standard and Custom Designed Models - Bell & Gossett, a xylem brand
Specs
Application / Industry WaterSupply
Filtration Product Water
Flow Rate (Liquids) 0.1 to 1388.9 GPM (0.3946 to 5261 L/min)
View Details
Reverse osmosis (RO) - GoldStream -  - APV, An SPX Brand
Specs
Product Form System
Application / Industry Food or Beverage Processing
View Details