Hale Engineering Company, Inc. CAT Series CAT 6302 SFE

Description
Clean Bench Class 100 Single Pass Workstation 1) Top mounted fan/filter module -Constructed of 16ga epoxy painted steel -Direct drive motor blower w/ (2) 1/3 hp, 110v, motor & electronic speed control developing 1500 CFM to twice the clean hepa filter SP, vibration isolated -Hepa filter to be (2) 30" x 36" x 3", 99.99% scan tested using PSL & laser particle counter, 2" separatorless media, gasket seal, aluminum frame, center divider w/ (2) plugged ports for upstream concentration readings -Front mounted 35% disposable prefilters in aluminum hinged grilles for incoming air, non adjustable -100 FC fluorescent lighting below hepa w/ acrylic eggcrate diffuser -Control panel w/ switches for light & motor, pressure gauge for supply hepa filter, plugged port for adjustment of speed control 2) Tubular steel support framework -1 3/4" x 1 3/4" x 16 ga welded steel tubing, white epoxy painted w/ levelers -Rear panel to be 20 ga, white painted steel -Side panels of ¼” clear polycarbonate -Aluminum angle on top of frame to hold filter unit 3) Independent worktable, 36” high -Constructed of 16 ga epoxy painted steel -Work deck of solid 16 ga, type 304 SS -No base cabinets 4) Dimensions -75”w x 96”h x 32”d overall -71”w x 28 ½”h x 30”d interior
Datasheet
Description
Clean Bench Class 100 Single Pass Workstation 1) Top mounted fan/filter module -Constructed of 16ga epoxy painted steel -Direct drive motor blower w/ (2) 1/3 hp, 110v, motor & electronic speed control developing 1500 CFM to twice the clean hepa filter SP, vibration isolated -Hepa filter to be (2) 30" x 36" x 3", 99.99% scan tested using PSL & laser particle counter, 2" separatorless media, gasket seal, aluminum frame, center divider w/ (2) plugged ports for upstream concentration readings -Front mounted 35% disposable prefilters in aluminum hinged grilles for incoming air, non adjustable -100 FC fluorescent lighting below hepa w/ acrylic eggcrate diffuser -Control panel w/ switches for light & motor, pressure gauge for supply hepa filter, plugged port for adjustment of speed control 2) Tubular steel support framework -1 3/4" x 1 3/4" x 16 ga welded steel tubing, white epoxy painted w/ levelers -Rear panel to be 20 ga, white painted steel -Side panels of ¼” clear polycarbonate -Aluminum angle on top of frame to hold filter unit 3) Independent worktable, 36” high -Constructed of 16 ga epoxy painted steel -Work deck of solid 16 ga, type 304 SS -No base cabinets 4) Dimensions -75”w x 96”h x 32”d overall -71”w x 28 ½”h x 30”d interior
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAT Series - CAT 6302 SFE - Hale Engineering Company, Inc.
Elk Grove Village, IL, USA
CAT Series
CAT 6302 SFE
CAT Series CAT 6302 SFE
Clean Bench Class 100 Single Pass Workstation 1) Top mounted fan/filter module -Constructed of 16ga epoxy painted steel -Direct drive motor blower w/ (2) 1/3 hp, 110v, motor & electronic speed control developing 1500 CFM to twice the clean hepa filter SP, vibration isolated -Hepa filter to be (2) 30" x 36" x 3", 99.99% scan tested using PSL & laser particle counter, 2" separatorless media, gasket seal, aluminum frame, center divider w/ (2) plugged ports for upstream concentration readings -Front mounted 35% disposable prefilters in aluminum hinged grilles for incoming air, non adjustable -100 FC fluorescent lighting below hepa w/ acrylic eggcrate diffuser -Control panel w/ switches for light & motor, pressure gauge for supply hepa filter, plugged port for adjustment of speed control 2) Tubular steel support framework -1 3/4" x 1 3/4" x 16 ga welded steel tubing, white epoxy painted w/ levelers -Rear panel to be 20 ga, white painted steel -Side panels of ¼” clear polycarbonate -Aluminum angle on top of frame to hold filter unit 3) Independent worktable, 36” high -Constructed of 16 ga epoxy painted steel -Work deck of solid 16 ga, type 304 SS -No base cabinets 4) Dimensions -75”w x 96”h x 32”d overall -71”w x 28 ½”h x 30”d interior

Clean Bench
Class 100 Single Pass Workstation 1) Top mounted fan/filter module -Constructed of 16ga epoxy painted steel -Direct drive motor blower w/ (2) 1/3 hp, 110v, motor & electronic speed control developing 1500 CFM to twice the clean hepa filter SP, vibration isolated -Hepa filter to be (2) 30" x 36" x 3", 99.99% scan tested using PSL & laser particle counter, 2" separatorless media, gasket seal, aluminum frame, center divider w/ (2) plugged ports for upstream concentration readings -Front mounted 35% disposable prefilters in aluminum hinged grilles for incoming air, non adjustable -100 FC fluorescent lighting below hepa w/ acrylic eggcrate diffuser -Control panel w/ switches for light & motor, pressure gauge for supply hepa filter, plugged port for adjustment of speed control 2) Tubular steel support framework -1 3/4" x 1 3/4" x 16 ga welded steel tubing, white epoxy painted w/ levelers -Rear panel to be 20 ga, white painted steel -Side panels of ¼” clear polycarbonate -Aluminum angle on top of frame to hold filter unit 3) Independent worktable, 36” high -Constructed of 16 ga epoxy painted steel -Work deck of solid 16 ga, type 304 SS -No base cabinets 4) Dimensions -75”w x 96”h x 32”d overall -71”w x 28 ½”h x 30”d interior

Supplier's Site Datasheet

Technical Specifications

  Hale Engineering Company, Inc.
Product Category Clean Benches
Product Number CAT 6302 SFE
Product Name CAT Series
Air Cleanliness Class Class 100
Unlock Full Specs
to access all available technical data

Similar Products

Dead Air Box PCR Workstation - AC648DBC - AirClean Systems
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
Features and Options Lighting
View Details
Vertical-Flow Recirculating Clean Bench - EdgeGARD® VF EG4VF - Baker
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class 10
HEPA Filter Efficiency 99.99%
View Details
Unimodule M-2 Laminar Flow Work Station -  - Envirco
Specs
Air Cleanliness Class Class 100
View Details
Table Top - EL4302TT - Hale Engineering Company, Inc.
Hale Engineering Company, Inc.
Specs
Width 60 inch (1524 mm)
Depth 22 inch (559 mm)
Height 28.5 inch (724 mm)
View Details