Haida International Equipment Co., Ltd. Micro Processor Glossmeter

Description
Micro Processor Glossmeter 1. Up to ISO2813, ASTM D2457 D1455 D523 JIS Z8741 2. One year free after-sale service 3. Gloss meter to test paint Processor Glossmeter Standard International standard ISO2813, ASTM-D2457, DIN67530 and China standard GB9754, GB9966, GB8807. The technical parameters follows China metrology standard JJG696-2002. Processor Glossmeter Application 1. Measurement of Paint and Dope surface gloss on Car, Electronic appliance and Musical instrument industry. 2. Measurement of floor board, marble, granite and ceramic tile gloss on architecture, decoration industry. 3. Measurement of printing ink and paper on Printing and Casing industry. 4. Measurement of the others need to be measured. 5. Hard drawn aluminum alloys Processor Glossmeter Features 1. Small and light, real easy to be carried and used. 2. One 1.5 mignon alkaline Battery can be used for almost 60 hours and 10000 reading. 3. High stability 4. Long-term stable light source needs no replacing for ever. 5. Quartz crystal standard board, no excursion.
Description
Micro Processor Glossmeter 1. Up to ISO2813, ASTM D2457 D1455 D523 JIS Z8741 2. One year free after-sale service 3. Gloss meter to test paint Processor Glossmeter Standard International standard ISO2813, ASTM-D2457, DIN67530 and China standard GB9754, GB9966, GB8807. The technical parameters follows China metrology standard JJG696-2002. Processor Glossmeter Application 1. Measurement of Paint and Dope surface gloss on Car, Electronic appliance and Musical instrument industry. 2. Measurement of floor board, marble, granite and ceramic tile gloss on architecture, decoration industry. 3. Measurement of printing ink and paper on Printing and Casing industry. 4. Measurement of the others need to be measured. 5. Hard drawn aluminum alloys Processor Glossmeter Features 1. Small and light, real easy to be carried and used. 2. One 1.5 mignon alkaline Battery can be used for almost 60 hours and 10000 reading. 3. High stability 4. Long-term stable light source needs no replacing for ever. 5. Quartz crystal standard board, no excursion.

Suppliers

Company
Product
Description
Supplier Links
Micro Processor Glossmeter -  - Haida International Equipment Co., Ltd.
Dongguan, China
Micro Processor Glossmeter
Micro Processor Glossmeter
Micro Processor Glossmeter 1. Up to ISO2813, ASTM D2457 D1455 D523 JIS Z8741 2. One year free after-sale service 3. Gloss meter to test paint Processor Glossmeter Standard International standard ISO2813, ASTM-D2457, DIN67530 and China standard GB9754, GB9966, GB8807. The technical parameters follows China metrology standard JJG696-2002. Processor Glossmeter Application 1. Measurement of Paint and Dope surface gloss on Car, Electronic appliance and Musical instrument industry. 2. Measurement of floor board, marble, granite and ceramic tile gloss on architecture, decoration industry. 3. Measurement of printing ink and paper on Printing and Casing industry. 4. Measurement of the others need to be measured. 5. Hard drawn aluminum alloys Processor Glossmeter Features 1. Small and light, real easy to be carried and used. 2. One 1.5 mignon alkaline Battery can be used for almost 60 hours and 10000 reading. 3. High stability 4. Long-term stable light source needs no replacing for ever. 5. Quartz crystal standard board, no excursion.

Micro Processor Glossmeter

1. Up to ISO2813, ASTM D2457 D1455 D523 JIS Z8741
2. One year free after-sale service
3. Gloss meter to test paint

Processor Glossmeter Standard

International standard ISO2813, ASTM-D2457, DIN67530 and China standard GB9754, GB9966, GB8807.

The technical parameters follows China metrology standard JJG696-2002.

Processor Glossmeter Application

1. Measurement of Paint and Dope surface gloss on Car, Electronic appliance and Musical instrument industry.
2. Measurement of floor board, marble, granite and ceramic tile gloss on architecture, decoration industry.
3. Measurement of printing ink and paper on Printing and Casing industry.
4. Measurement of the others need to be measured.
5. Hard drawn aluminum alloys

Processor Glossmeter Features

1. Small and light, real easy to be carried and used.
2. One 1.5 mignon alkaline Battery can be used for almost 60 hours and 10000 reading.
3. High stability
4. Long-term stable light source needs no replacing for ever.
5. Quartz crystal standard board, no excursion.

Supplier's Site

Technical Specifications

  Haida International Equipment Co., Ltd.
Product Category Property Testing Equipment
Product Name Micro Processor Glossmeter
Properties Analyzed Glossmeter
Unlock Full Specs
to access all available technical data

Similar Products

Fuel Analysis Spectrometer - SpectrOil M/F-W - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM Standard Test Method D 6728
Properties Analyzed Wear / Abrasion
Test Media Fuel / Fuel Materials
View Details
Manual Densometers - 4110N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Texture Analysis; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
Powder Flow Tester - PFT™ - AMETEK Brookfield
Specs
Methods, Technology & Standards Choice of test options: flow function, time consolidation test with flow function, and wall friction
Properties Analyzed Cohesion / Internal Friction; Flowability / Workability; Friction; Density - Loose Packed (LPD)
Test Media Powders
View Details
Specs
Properties Analyzed LiquidPermeability; Porosimetry / Pore Volume; Stomatal Conductance
Test Media Plants
Mounting / Loading Options Handheld, Portable or Field
View Details