Hagiwara Sys-Com Co., Ltd. MFD10 series

Description
The MFD10 Series IDE flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology optimized for fixed drive applications. With capacities up to 16GB, the MFD10 series can support PIO mode 0-6, Multiword DMA mode 0-2 and Ultra DMA mode 0-4 with a sustained data transfer rate of up to 45MB/sec (read) and 35MB/sec (write). The MFD10 Series incorporates S.M.A.R.T. Command capabilities [drive health management tool] - providing realtime software-based monitoring of remaining spare block counts and write/erase cycle counts. Advanced security features such as; Read-Only Zoning (Write Protection) of up to 8 different areas and Password-based Drive Access protection are also included. Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc. Features: -- Wide Temperature Range (-40C to +85C) -- S.M.A.R.T. Command Capable -- Password-based Drive Access -- Read-Only Zoning (up to 8) -- Integrated Wear-Leveling Algorithm -- 4-bit ECC Error Correction -- Strict Revision Control -- 100% Pre-Screened Parts -- High Shock Tolerances (up to 1100G) -- High Vibration Tolerances (up to 16.5G) -- Low Power Consumption
Description
The MFD10 Series IDE flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology optimized for fixed drive applications. With capacities up to 16GB, the MFD10 series can support PIO mode 0-6, Multiword DMA mode 0-2 and Ultra DMA mode 0-4 with a sustained data transfer rate of up to 45MB/sec (read) and 35MB/sec (write). The MFD10 Series incorporates S.M.A.R.T. Command capabilities [drive health management tool] - providing realtime software-based monitoring of remaining spare block counts and write/erase cycle counts. Advanced security features such as; Read-Only Zoning (Write Protection) of up to 8 different areas and Password-based Drive Access protection are also included. Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc. Features: -- Wide Temperature Range (-40C to +85C) -- S.M.A.R.T. Command Capable -- Password-based Drive Access -- Read-Only Zoning (up to 8) -- Integrated Wear-Leveling Algorithm -- 4-bit ECC Error Correction -- Strict Revision Control -- 100% Pre-Screened Parts -- High Shock Tolerances (up to 1100G) -- High Vibration Tolerances (up to 16.5G) -- Low Power Consumption

Suppliers

Company
Product
Description
Supplier Links
The MFD10 Series IDE flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology optimized for fixed drive applications. With capacities up to 16GB, the MFD10 series can support PIO mode 0-6, Multiword DMA mode 0-2 and Ultra DMA mode 0-4 with a sustained data transfer rate of up to 45MB/sec (read) and 35MB/sec (write). The MFD10 Series incorporates S.M.A.R.T. Command capabilities [drive health management tool] - providing realtime software-based monitoring of remaining spare block counts and write/erase cycle counts. Advanced security features such as; Read-Only Zoning (Write Protection) of up to 8 different areas and Password-based Drive Access protection are also included. Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc. Features: -- Wide Temperature Range (-40C to +85C) -- S.M.A.R.T. Command Capable -- Password-based Drive Access -- Read-Only Zoning (up to 8) -- Integrated Wear-Leveling Algorithm -- 4-bit ECC Error Correction -- Strict Revision Control -- 100% Pre-Screened Parts -- High Shock Tolerances (up to 1100G) -- High Vibration Tolerances (up to 16.5G) -- Low Power Consumption

The MFD10 Series IDE flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology optimized for fixed drive applications. With capacities up to 16GB, the MFD10 series can support PIO mode 0-6, Multiword DMA mode 0-2 and Ultra DMA mode 0-4 with a sustained data transfer rate of up to 45MB/sec (read) and 35MB/sec (write).

The MFD10 Series incorporates S.M.A.R.T. Command capabilities [drive health management tool] - providing realtime software-based monitoring of remaining spare block counts and write/erase cycle counts.

Advanced security features such as; Read-Only Zoning (Write Protection) of up to 8 different areas and Password-based Drive Access protection are also included.

Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc.

Features:
-- Wide Temperature Range (-40C to +85C)
-- S.M.A.R.T. Command Capable
-- Password-based Drive Access
-- Read-Only Zoning (up to 8)
-- Integrated Wear-Leveling Algorithm
-- 4-bit ECC Error Correction
-- Strict Revision Control
-- 100% Pre-Screened Parts
-- High Shock Tolerances (up to 1100G)
-- High Vibration Tolerances (up to 16.5G)
-- Low Power Consumption

Supplier's Site

Technical Specifications

  Hagiwara Sys-Com Co., Ltd.
Product Category Data Storage Systems
Product Number MFD10 series
Device Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Transcend 128GB 2.5
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
 - 96571 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Hard Drive
Interface USB
Mounting Options Free Standing
View Details
 - SAT25 series - Hagiwara Sys-Com Co., Ltd.
Hagiwara Sys-Com Co., Ltd.
Specs
Device Type Solid State Drive
Interface Serial ATA 2.5-inch
Capacity 1 to 8 GB
View Details