Hagiwara Sys-Com Co., Ltd. MFD series

Description
The MFD35C Series SCSI flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology optimized for fixed drive applications. Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc. Features: -- Integrated Wear-Leveling Algorithm -- 4-bit ECC Error Correction -- Strict Revision Control -- 100% Pre-Screened Parts -- High Shock Tolerances (up to 1100G) -- High Vibration Tolerances (up to 16.5G) -- Low Power Consumption
Description
The MFD35C Series SCSI flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology optimized for fixed drive applications. Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc. Features: -- Integrated Wear-Leveling Algorithm -- 4-bit ECC Error Correction -- Strict Revision Control -- 100% Pre-Screened Parts -- High Shock Tolerances (up to 1100G) -- High Vibration Tolerances (up to 16.5G) -- Low Power Consumption

Suppliers

Company
Product
Description
Supplier Links
The MFD35C Series SCSI flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology optimized for fixed drive applications. Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc. Features: -- Integrated Wear-Leveling Algorithm -- 4-bit ECC Error Correction -- Strict Revision Control -- 100% Pre-Screened Parts -- High Shock Tolerances (up to 1100G) -- High Vibration Tolerances (up to 16.5G) -- Low Power Consumption

The MFD35C Series SCSI flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology optimized for fixed drive applications.

Ideal for applications requiring high environmental tolerances such as automated teller machines, factory automation equipment, POS terminals, measurement instrumentations, vending machines, parking systems, W-CDMA base stations, broadcasting facilities, RAID systems, COTs and etc.

Features:
-- Integrated Wear-Leveling Algorithm
-- 4-bit ECC Error Correction
-- Strict Revision Control
-- 100% Pre-Screened Parts
-- High Shock Tolerances (up to 1100G)
-- High Vibration Tolerances (up to 16.5G)
-- Low Power Consumption

Supplier's Site

Technical Specifications

  Hagiwara Sys-Com Co., Ltd.
Product Category Data Storage Systems
Product Number MFD series
Device Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Transcend Wide Temp 256GB 2.5
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Hard Drives - 358894 - RS Components, Ltd.
Verbatim Corporation
Specs
Device Type Hard Drive
Mounting Options Free Standing
Length 4.58 inch (116 mm)
View Details
 - SAT25 series - Hagiwara Sys-Com Co., Ltd.
Hagiwara Sys-Com Co., Ltd.
Specs
Device Type Solid State Drive
Interface Serial ATA 2.5-inch
Capacity 1 to 8 GB
View Details