Hagiwara Sys-Com Co., Ltd. HFD series

Description
The HFD series flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology based on the Hagiwara proprietary TrueSSD® controller. With capacities up to 64GB, the HFD series is available in both PATA and SATA interfaces. The HFD series incorporates several features to enhance speed, reliability and security. SPEED - 4-channel Operation - 8-bit ECC On-The-Fly - Intelligent Multi-segment Cache Algorithm RELIABILITY - Independent ECC decoder/encoder for each memory channel - Enhanced S.M.A.R.T. Monitoring - Optional UPS module - LED Wear Indicator - Static Wear-Leveling SECURITY - Software Trigger Secure Erase - Write Protection - Password-based Drive Access
Description
The HFD series flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology based on the Hagiwara proprietary TrueSSD® controller. With capacities up to 64GB, the HFD series is available in both PATA and SATA interfaces. The HFD series incorporates several features to enhance speed, reliability and security. SPEED - 4-channel Operation - 8-bit ECC On-The-Fly - Intelligent Multi-segment Cache Algorithm RELIABILITY - Independent ECC decoder/encoder for each memory channel - Enhanced S.M.A.R.T. Monitoring - Optional UPS module - LED Wear Indicator - Static Wear-Leveling SECURITY - Software Trigger Secure Erase - Write Protection - Password-based Drive Access

Suppliers

Company
Product
Description
Supplier Links
The HFD series flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology based on the Hagiwara proprietary TrueSSD® controller. With capacities up to 64GB, the HFD series is available in both PATA and SATA interfaces. The HFD series incorporates several features to enhance speed, reliability and security. SPEED - 4-channel Operation - 8-bit ECC On-The-Fly - Intelligent Multi-segment Cache Algorithm RELIABILITY - Independent ECC decoder/encoder for each memory channel - Enhanced S.M.A.R.T. Monitoring - Optional UPS module - LED Wear Indicator - Static Wear-Leveling SECURITY - Software Trigger Secure Erase - Write Protection - Password-based Drive Access

The HFD series flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology based on the Hagiwara proprietary TrueSSD® controller. With capacities up to 64GB, the HFD series is available in both PATA and SATA interfaces.
The HFD series incorporates several features to enhance speed, reliability and security.
SPEED
- 4-channel Operation
- 8-bit ECC On-The-Fly
- Intelligent Multi-segment Cache Algorithm
RELIABILITY
- Independent ECC decoder/encoder for each memory channel
- Enhanced S.M.A.R.T. Monitoring
- Optional UPS module
- LED Wear Indicator
- Static Wear-Leveling
SECURITY
- Software Trigger Secure Erase
- Write Protection
- Password-based Drive Access

Supplier's Site

Technical Specifications

  Hagiwara Sys-Com Co., Ltd.
Product Category Data Storage Systems
Product Number HFD series
Device Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-S25V4-1TDSDC-ND - DigiKey
Specs
Interface SATA III
Mounting Options "2.5"""
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Yes - Recovery-172 - Unitrends
Specs
Interface USB; Ethernet
Mounting Options Free Standing
Capacity 1000 GB
View Details
 - SAT25 series - Hagiwara Sys-Com Co., Ltd.
Hagiwara Sys-Com Co., Ltd.
Specs
Device Type Solid State Drive
Interface Serial ATA 2.5-inch
Capacity 1 to 8 GB
View Details