Certifications: - BHMA Certified ANSI A156.8 - 2005 - UL/cUL Listed for up to 3 hours (stop only) - UL10C Positive Pressure Rated (stop only) - UL10B Neutral Pressure Rated (stop only) Warranty: - Five-year Mounting Style: - Concealed - Surface Doors: - Single acting doors for concealed and surface mounted - Double acting doors for concealed mounted only Door Thickness: - 1-3/4" (44 mm) thick door - Standard - 1-3/8" - 2-1/4" (36 mm - 57 mm) thick door - Optional Functions: - Stop only - Hold open - Friction Door Sizes: - Size 1 (SZ1) = 18"-33" frame opening - Size 2 (SZ2) = 33"-51" frame opening
| Hager Companies | |
|---|---|
| Product Category | Door Stops and Holders |
| Product Number | 6000 Series |
| Product Name | Grade 2 Medium Duty Overhead Door Holder and Stop |