Overall Dimensions: - 178.3 (l) x 62 (h) x 62.4 (projection) mm - 6-17/32" x 2-7/16" x 2-15/32" Door Width: - 850 mm (33-1/2") to 1100 mm (43-5/16") Door Weight: - 45 kg (100 lbs) to 80 kg (176 lbs) Adjustable Closing Force/Adjustable Size: - 2 to 4
| Hager Companies | |
|---|---|
| Product Category | Door Closers |
| Product Number | 5800S |
| Product Name | Surface Door Closer - Adjustable 2-4 - Backcheck - Aluminum |