For 1/8" inset hung doors - ANSI A1882 - For use with Hager's pivots and door release #600, #611, and #612. This allows doors to be opened in both directions without damge to frame. - Standard latchbolt cutout is 1-1/4" x 11/16" (32 mm x 17 mm) - Standard strike plates are optimized for cylindrical locks/latches mounted on 1-3/4" thick doors - Mortise lock applications require special latch cutout location (consult specific manufactures for variations of cutout dimensions) - For use with Camtrol double acting pivot
| Hager Companies | |
|---|---|
| Product Category | Door Strikes |
| Product Number | 453 |
| Product Name | Double Lipped Strike - 1/8" (3.2 mm) Inset Hung Doors |