Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DOOR STRIKES
HAGER COMPANIES
3929 -- ASA DEADBOLT STRIKE - OPTIONAL
Hager Companies
ASA Deadbolt Strike - Optional
3929
Description
Dimensions: - 1-1/4" x 4-7/8" (32 mm x 124 mm)
Hager Companies
Done
Description
Dimensions: - 1-1/4" x 4-7/8" (32 mm x 124 mm)
Suppliers
Company
Product
Description
Supplier Links
Hager Companies
St. Louis, MO, USA
ASA Deadbolt Strike - Optional
3929
ASA Deadbolt Strike - Optional
3929
Dimensions: - 1-1/4" x 4-7/8" (32 mm x 124 mm)
Dimensions: - 1-1/4" x 4-7/8" (32 mm x 124 mm)
Technical Specifications
Hager Companies
Product Category
Door Strikes
Product Number
3929
Product Name
ASA Deadbolt Strike - Optional
Unlock Full Specs
to access all available technical data
Similar Products
Southco
Entry Door Keeper , Without Dustbin, 16mm Offset, Brass, Nickel Plated
MC-90-316-10
View Details
Hager Companies
Fire Rated Top Strike
4923F
View Details
DORMA Group
Electric Door Strikes
ES Series
View Details
Southco
Entry Door Keeper , Without Dustbin, 5mm Offset, Brass, Nickel Plated
MC-90-105-10
View Details