Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LATCHES
HAGER COMPANIES
3924 -- 2-3/4" (70 MM) BACKSET DEAD LATCH
Hager Companies
2-3/4" (70 mm) Backset Dead Latch
3924
Description
Backset: - 2-3/4" (70 mm)
Hager Companies
Done
Description
Backset: - 2-3/4" (70 mm)
Suppliers
Company
Product
Description
Supplier Links
Hager Companies
St. Louis, MO, USA
2-3/4" (70 mm) Backset Dead Latch
3924
2-3/4" (70 mm) Backset Dead Latch
3924
Backset: - 2-3/4" (70 mm)
Backset: - 2-3/4" (70 mm)
Technical Specifications
Hager Companies
Product Category
Latches
Product Number
3924
Product Name
2-3/4" (70 mm) Backset Dead Latch
Latch Types
Deadbolt
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Door Catches
1611954
Specs
Materials
Plastic; Nylon
View Details
Sugatsune America, Inc.
STAINLESS STEEL DRAW LATCH - STF-80
STF-80
Specs
Latch Types
Draw/Tension
Materials
Stainless; Steel; 304 Stainless Steel
View Details
Southco
Cam Latches
24-20-204-10
Specs
Latch Types
Cam
View Details
Hager Companies
2-3/8" (60 mm) Backset Passage Spring Latch
3945
Specs
Latch Types
spring latch
View Details