Certifications: - EN 12209 : 2003 - EN 1634-1 : 2000 (4-Hour Fire Rated) - CE Classification 3X510F-B020 Backset: - 55 mm Center to Center: - 72 mm Forend Length: - 235 mm Forend Width: - 24 mm Latchbolt Throw: - 12.5 mm
| Hager Companies | |
|---|---|
| Product Category | Latches |
| Product Number | 3800U-55M |
| Product Name | EN Certified Nightlatch Mortise Lock Body - FIre Tested |