Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LATCHES
HAGER COMPANIES
336N -- LATCH ADAPTER FILLER PLATE - 86 TO 161 EDGE PREP
Hager Companies
Latch Adapter Filler Plate - 86 to 161 Edge Prep
336N
Description
Size: - 1-1/4" x 8" (32 mm x 203 mm)
Hager Companies
Done
Description
Size: - 1-1/4" x 8" (32 mm x 203 mm)
Suppliers
Company
Product
Description
Supplier Links
Hager Companies
St. Louis, MO, USA
Latch Adapter Filler Plate - 86 to 161 Edge Prep
336N
Latch Adapter Filler Plate - 86 to 161 Edge Prep
336N
Size: - 1-1/4" x 8" (32 mm x 203 mm)
Size: - 1-1/4" x 8" (32 mm x 203 mm)
Technical Specifications
Hager Companies
Product Category
Latches
Product Number
336N
Product Name
Latch Adapter Filler Plate - 86 to 161 Edge Prep
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Door Latches
3339301
Specs
Materials
Steel; Steel
View Details
Sugatsune America, Inc.
Hasp; Stainless Steel
SUG-515
Specs
Latch Types
Hasp
Materials
Stainless; Stainless Steel
Features
Padlockable
View Details
Southco
Cam Latches
01-10-422-10
Specs
Latch Types
Cam
View Details
Hager Companies
Bottom Latch Assembly
4927
View Details