Hager Companies Automatic Wall Stop and Holder 327W

Description
Certifications: - Meets ANSI A156.16 for L11291 Holder Base: - 3-1/16" x 3-1/2" (78 mm x 89 mm) Holder Projection: - 1-15/16" (49 mm) Engaged Projection: - 3-1/2" (89 mm) Strike Diameter: - 2-3/8'' (61 mm) Strike Projection: - 3-1/16" (78 mm) Material: - Cast brass Finishes: - US3, US4, US10, US10B, US26, US26D
Description
Certifications: - Meets ANSI A156.16 for L11291 Holder Base: - 3-1/16" x 3-1/2" (78 mm x 89 mm) Holder Projection: - 1-15/16" (49 mm) Engaged Projection: - 3-1/2" (89 mm) Strike Diameter: - 2-3/8'' (61 mm) Strike Projection: - 3-1/16" (78 mm) Material: - Cast brass Finishes: - US3, US4, US10, US10B, US26, US26D

Suppliers

Company
Product
Description
Supplier Links
Automatic Wall Stop and Holder - 327W - Hager Companies
St. Louis, MO, USA
Automatic Wall Stop and Holder
327W
Automatic Wall Stop and Holder 327W
Certifications: - Meets ANSI A156.16 for L11291 Holder Base: - 3-1/16" x 3-1/2" (78 mm x 89 mm) Holder Projection: - 1-15/16" (49 mm) Engaged Projection: - 3-1/2" (89 mm) Strike Diameter: - 2-3/8'' (61 mm) Strike Projection: - 3-1/16" (78 mm) Material: - Cast brass Finishes: - US3, US4, US10, US10B, US26, US26D

Certifications: - Meets ANSI A156.16 for L11291 Holder Base: - 3-1/16" x 3-1/2" (78 mm x 89 mm) Holder Projection: - 1-15/16" (49 mm) Engaged Projection: - 3-1/2" (89 mm) Strike Diameter: - 2-3/8'' (61 mm) Strike Projection: - 3-1/16" (78 mm) Material: - Cast brass Finishes: - US3, US4, US10, US10B, US26, US26D

Technical Specifications

  Hager Companies
Product Category Door Stops and Holders
Product Number 327W
Product Name Automatic Wall Stop and Holder
Unlock Full Specs
to access all available technical data

Similar Products