Certifications: - Meets ANSI A156.16 for L01301 Holder Base: - 3-1/16" x 3-1/2" (78 mm x 89 mm) Holder Projection: - 1-15/16'' (49 mm) Floor Strike: - 2" x 4-3/32" (51 mm x 104 mm) Max Door to Floor Clearance: - 1/2" (13 mm) or Less Material: - Cast Brass Finishes: - US3, US10, US10B, US26, US26D
| Hager Companies | |
|---|---|
| Product Category | Door Stops and Holders |
| Product Number | 326F |
| Product Name | Automatic Floor Stop and Holder |