Hager Companies Self Latching Flush Bolt Set 294D

Description
Faceplate: - 1'' x 8-1/2'' (25 mm x 216 mm) Flattened Square Bolt Head: - 1/2" (13 mm) Bolt Throw: - 3/4" (19 mm) Materials: - Stainless steel and brass with steel components Finishes: - US3, US4, US10, US10B, US15, US32, US32D Fasteners: - Three (3) #10 x 1'' SMS - Four (4) #8 x 1" combo screws - Two (2) plastic anchors T-Strike: - 1-1/8" x 2-3/4" (28 mm x 70 mm) Notes: - One set consists of One 291S and One 294S for two point latching - Thermal lock automatically locks inactive door under high fire/heat conditions - 280X dust proof strikes are recommended for use with these sets - 1-1/2 hour fire rating for wood doors up to 4 feet wide by 9 feet tall - Consists of one 292S and one 293S for two point latching - Inactive door remains latched until the active door is opened, releasing the automatic bottom bolt - Top bolt can be manually released - Inactive door will relatch automatically when closed - Non-handed - Bolt head rods are adjustable
Description
Faceplate: - 1'' x 8-1/2'' (25 mm x 216 mm) Flattened Square Bolt Head: - 1/2" (13 mm) Bolt Throw: - 3/4" (19 mm) Materials: - Stainless steel and brass with steel components Finishes: - US3, US4, US10, US10B, US15, US32, US32D Fasteners: - Three (3) #10 x 1'' SMS - Four (4) #8 x 1" combo screws - Two (2) plastic anchors T-Strike: - 1-1/8" x 2-3/4" (28 mm x 70 mm) Notes: - One set consists of One 291S and One 294S for two point latching - Thermal lock automatically locks inactive door under high fire/heat conditions - 280X dust proof strikes are recommended for use with these sets - 1-1/2 hour fire rating for wood doors up to 4 feet wide by 9 feet tall - Consists of one 292S and one 293S for two point latching - Inactive door remains latched until the active door is opened, releasing the automatic bottom bolt - Top bolt can be manually released - Inactive door will relatch automatically when closed - Non-handed - Bolt head rods are adjustable

Suppliers

Company
Product
Description
Supplier Links
Self Latching Flush Bolt Set - 294D - Hager Companies
St. Louis, MO, USA
Self Latching Flush Bolt Set
294D
Self Latching Flush Bolt Set 294D
Faceplate: - 1'' x 8-1/2'' (25 mm x 216 mm) Flattened Square Bolt Head: - 1/2" (13 mm) Bolt Throw: - 3/4" (19 mm) Materials: - Stainless steel and brass with steel components Finishes: - US3, US4, US10, US10B, US15, US32, US32D Fasteners: - Three (3) #10 x 1'' SMS - Four (4) #8 x 1" combo screws - Two (2) plastic anchors T-Strike: - 1-1/8" x 2-3/4" (28 mm x 70 mm) Notes: - One set consists of One 291S and One 294S for two point latching - Thermal lock automatically locks inactive door under high fire/heat conditions - 280X dust proof strikes are recommended for use with these sets - 1-1/2 hour fire rating for wood doors up to 4 feet wide by 9 feet tall - Consists of one 292S and one 293S for two point latching - Inactive door remains latched until the active door is opened, releasing the automatic bottom bolt - Top bolt can be manually released - Inactive door will relatch automatically when closed - Non-handed - Bolt head rods are adjustable

Faceplate: - 1'' x 8-1/2'' (25 mm x 216 mm) Flattened Square Bolt Head: - 1/2" (13 mm) Bolt Throw: - 3/4" (19 mm) Materials: - Stainless steel and brass with steel components Finishes: - US3, US4, US10, US10B, US15, US32, US32D Fasteners: - Three (3) #10 x 1'' SMS - Four (4) #8 x 1" combo screws - Two (2) plastic anchors T-Strike: - 1-1/8" x 2-3/4" (28 mm x 70 mm) Notes: - One set consists of One 291S and One 294S for two point latching - Thermal lock automatically locks inactive door under high fire/heat conditions - 280X dust proof strikes are recommended for use with these sets - 1-1/2 hour fire rating for wood doors up to 4 feet wide by 9 feet tall - Consists of one 292S and one 293S for two point latching - Inactive door remains latched until the active door is opened, releasing the automatic bottom bolt - Top bolt can be manually released - Inactive door will relatch automatically when closed - Non-handed - Bolt head rods are adjustable

Technical Specifications

  Hager Companies
Product Category Latches
Product Number 294D
Product Name Self Latching Flush Bolt Set
Unlock Full Specs
to access all available technical data

Similar Products

Non-Magnetic Touch Latch White (Vertical Adjustment) - MLC-100DS-WT - MLC-100DS-WT - Sugatsune America, Inc.
Specs
Materials Plastic; Glass-Reinforced Plastic (PA)
View Details
Door Bolts - 8938666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Latch Types Deadbolt
Materials Brass
View Details
Draw Latch, Polypropylene, 200 Series, White - 07-10-201-11 - Southco
Specs
Latch Types Draw/Tension
Materials Polypropylene
View Details
2 suppliers