Hager Companies Self-Latching Flush Bolt Set for Inactive Metal Doors 293D

Description
Faceplate: - 1'' x 6-3/4'' (25 mm x 172 mm) Flattened Square Bolt Head: - 1/2" (13 mm) Bolt Throw: - 3/4" (19 mm) Materials: - Stainless steel brass with steel components Finishes: - US3, US4, US10, US10B, US15, US32, US32D Fasteners: - Eight (8) #8 x 1'' combination screws T-Strike: - 1-1/8" x 2-3/4" (28 mm x 70 mm) Notes: - Thermal lock automatically locks inactive door under high fire/heat conditions - 280X dust proof strikes are recommended for use with these sets - 3-hour fire rating for metal doors up to 4 feet wide by 9 feet tall - Consists of one 292S and one 293S for two point latching - Inactive door remains latched until the active door is opened, releasing the automatic bottom bolt - Top bolt can be manually released by pressing plunger - Inactive door will relatch automatically when closed - Non-handed - Bolt head rods are adjustable
Description
Faceplate: - 1'' x 6-3/4'' (25 mm x 172 mm) Flattened Square Bolt Head: - 1/2" (13 mm) Bolt Throw: - 3/4" (19 mm) Materials: - Stainless steel brass with steel components Finishes: - US3, US4, US10, US10B, US15, US32, US32D Fasteners: - Eight (8) #8 x 1'' combination screws T-Strike: - 1-1/8" x 2-3/4" (28 mm x 70 mm) Notes: - Thermal lock automatically locks inactive door under high fire/heat conditions - 280X dust proof strikes are recommended for use with these sets - 3-hour fire rating for metal doors up to 4 feet wide by 9 feet tall - Consists of one 292S and one 293S for two point latching - Inactive door remains latched until the active door is opened, releasing the automatic bottom bolt - Top bolt can be manually released by pressing plunger - Inactive door will relatch automatically when closed - Non-handed - Bolt head rods are adjustable

Suppliers

Company
Product
Description
Supplier Links
Self-Latching Flush Bolt Set for Inactive Metal Doors - 293D - Hager Companies
St. Louis, MO, USA
Self-Latching Flush Bolt Set for Inactive Metal Doors
293D
Self-Latching Flush Bolt Set for Inactive Metal Doors 293D
Faceplate: - 1'' x 6-3/4'' (25 mm x 172 mm) Flattened Square Bolt Head: - 1/2" (13 mm) Bolt Throw: - 3/4" (19 mm) Materials: - Stainless steel brass with steel components Finishes: - US3, US4, US10, US10B, US15, US32, US32D Fasteners: - Eight (8) #8 x 1'' combination screws T-Strike: - 1-1/8" x 2-3/4" (28 mm x 70 mm) Notes: - Thermal lock automatically locks inactive door under high fire/heat conditions - 280X dust proof strikes are recommended for use with these sets - 3-hour fire rating for metal doors up to 4 feet wide by 9 feet tall - Consists of one 292S and one 293S for two point latching - Inactive door remains latched until the active door is opened, releasing the automatic bottom bolt - Top bolt can be manually released by pressing plunger - Inactive door will relatch automatically when closed - Non-handed - Bolt head rods are adjustable

Faceplate: - 1'' x 6-3/4'' (25 mm x 172 mm) Flattened Square Bolt Head: - 1/2" (13 mm) Bolt Throw: - 3/4" (19 mm) Materials: - Stainless steel brass with steel components Finishes: - US3, US4, US10, US10B, US15, US32, US32D Fasteners: - Eight (8) #8 x 1'' combination screws T-Strike: - 1-1/8" x 2-3/4" (28 mm x 70 mm) Notes: - Thermal lock automatically locks inactive door under high fire/heat conditions - 280X dust proof strikes are recommended for use with these sets - 3-hour fire rating for metal doors up to 4 feet wide by 9 feet tall - Consists of one 292S and one 293S for two point latching - Inactive door remains latched until the active door is opened, releasing the automatic bottom bolt - Top bolt can be manually released by pressing plunger - Inactive door will relatch automatically when closed - Non-handed - Bolt head rods are adjustable

Technical Specifications

  Hager Companies
Product Category Latches
Product Number 293D
Product Name Self-Latching Flush Bolt Set for Inactive Metal Doors
Unlock Full Specs
to access all available technical data

Similar Products

PUSH BUTTON & BASE FOR TLP SQUARE (LATCH BODY NOT INCLUDED) - TLP-S-BB/SN - TLP-S-BB/SN - Sugatsune America, Inc.
Specs
Operation Pushbutton
Materials Zinc; Brass, Zinc Alloy
View Details
Door Latches - 3399224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials Stainless; Stainless steel
View Details
Cam Latches - 01-13-55 - bisco industries
Specs
Latch Types Cam
View Details
2-3/8" (60 mm) Backset Privacy Spring Latch - 3967 - Hager Companies
Specs
Latch Types spring latch
View Details