Certifications: - Meets ANSI 156.16 for L04021 Face Plate: - 1-7/16" x 2-29/32" x 1/8" depth (37 mm x 74 mm x 3 mm) Diameter Barrel: - 1" (25 mm) Inner/Plunger Diameter: - 3/4" (19 mm) Depth: - 2-3/16'' (56 mm) Material: - Brass Finishes: - US3, US4, US9, US10, US10B, US15, US15A, US19, US26, US26D
| Hager Companies | |
|---|---|
| Product Category | Door Strikes |
| Product Number | 280X |
| Product Name | Dust Proof Strike |