Certifications: - Meets ANSI 156.16 for L01371 Base: - 1-9/16'' x 2-15/32" (40 mm x 63 mm) Overall Height: - 3" (76 mm) Keeper: - 1" x 2" (25 mm x 51 mm) Material: - Cast brass with black rubber bumper Finishes: - US3, US10, US10B, US15, US26, US26D Fasteners: - Two (2) #10 x 1" FPHWS, one (1) 1/4-20 x 3/4" FPHMS, one (1) 5/16-18 lead anchor, one (1) 1/4-20 lead anchors, and one (1) 5/16-18 x 2-1/2" threaded stud
| Hager Companies | |
|---|---|
| Product Category | Door Stops and Holders |
| Product Number | 258F |
| Product Name | Door Stop and Holder |