Certifications: - Meets ANSI A156.16 for L12161 Diameter: - 1-11/16" (43 mm) Base Thickness: - 7/16" (11 mm) Overall Height: - 1-9/32" (33 mm) Material: - Cast brass with grey rubber bumper
| Hager Companies | |
|---|---|
| Product Category | Door Stops and Holders |
| Product Number | 243F |
| Product Name | Dome Stop - High |