Product Group: TPU Belts
Main Industry Segments: Electronics, Fiber Optics, Distribution centers, Industrial automation
Applications: Transfer belt, Weighing belt, Packaging belt, Processing belt, Miniconveyor belt
Special Features: Antistatic, Flat laying, Cut resistant, Oil resistant, Abrasion resistant, Dimensionally stable, Small pulley diameter suitable
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H800034434 |
| Product Name | HNB-5E 14 |
| Application | Packaging; Transfer belt, Weighing belt, Packaging belt, Processing belt, Miniconveyor belt |
| Material | Polyurethane; Thermoplastic polyurethane (TPU) |
| Thickness | 0.0512 inch (1.3 mm) |