Habasit America E-FB16-FC+SR/AR H700017780

Description
Product Group: Monolithic Elastic Belts Type: Monolithic Flat Belts Industries, Applications and Features Main industry segments: Baked snacks, Biscuit and Crackers, Candy, Chewing gum, Chocolate Industries, Applications and Features Applications: Weighing belt Industries, Applications and Features Special features: Abrasion resistant, Edges wear resistant, Elastic, Flexibility in all directions, Monolithic Belt, Non fraying, Oil and fat resistant, Small pulley diameter suitable
Description
Product Group: Monolithic Elastic Belts Type: Monolithic Flat Belts Industries, Applications and Features Main industry segments: Baked snacks, Biscuit and Crackers, Candy, Chewing gum, Chocolate Industries, Applications and Features Applications: Weighing belt Industries, Applications and Features Special features: Abrasion resistant, Edges wear resistant, Elastic, Flexibility in all directions, Monolithic Belt, Non fraying, Oil and fat resistant, Small pulley diameter suitable
Datasheet
Datasheet Summary
Powered by GS/AI

The E-FB16-FC+SR/AR is a monolithic flat belt designed for applications in the baked snacks, biscuit and cracker, candy, chewing gum, and chocolate industries. Constructed from thermoplastic polyurethane (TPU), it features a cobalt blue color and a rib structure on the conveying side, providing medium adhesive properties. The belt is 1.6 mm thick and has a weight of 1.3 kg/m¬=. This belt is characterized by its abrasion resistance, edge wear resistance, and flexibility in all directions. It is suitable for small pulley diameters and can be used with knife edge rollers, carrying rollers, and slider beds. The belt is FDA compliant for food suitability and is resistant to oil and fat. It operates effectively within a temperature range of -20¬8C to 60¬8C and has a coefficient of friction of 0.30 against steel pulleys and 0.35 against stainless steel slider beds. The E-FB16-FC+SR/AR can be joined using a quickmelt method or optional methods such as Microflex and Flexproof. It is not antistatically equipped and does not have specific flammability prevention properties. The product is suitable for horizontal conveyance and has not been tested according to ATEX standards.

Datasheet Summary
Powered by GS/AI

The E-FB16-FC+SR/AR is a monolithic flat belt designed for applications in the baked snacks, biscuit and cracker, candy, chewing gum, and chocolate industries. Constructed from thermoplastic polyurethane (TPU), it features a cobalt blue color and a rib structure on the conveying side, providing medium adhesive properties. The belt is 1.6 mm thick and has a weight of 1.3 kg/m¬=. This belt is characterized by its abrasion resistance, edge wear resistance, and flexibility in all directions. It is suitable for small pulley diameters and can be used with knife edge rollers, carrying rollers, and slider beds. The belt is FDA compliant for food suitability and is resistant to oil and fat. It operates effectively within a temperature range of -20¬8C to 60¬8C and has a coefficient of friction of 0.30 against steel pulleys and 0.35 against stainless steel slider beds. The E-FB16-FC+SR/AR can be joined using a quickmelt method or optional methods such as Microflex and Flexproof. It is not antistatically equipped and does not have specific flammability prevention properties. The product is suitable for horizontal conveyance and has not been tested according to ATEX standards.

Suppliers

Company
Product
Description
Supplier Links
E-FB16-FC+SR/AR - H700017780 - Habasit America
Suwanee, GA, United States
E-FB16-FC+SR/AR
H700017780
E-FB16-FC+SR/AR H700017780
Product Group: Monolithic Elastic Belts Type: Monolithic Flat Belts Industries, Applications and Features Main industry segments: Baked snacks, Biscuit and Crackers, Candy, Chewing gum, Chocolate Industries, Applications and Features Applications: Weighing belt Industries, Applications and Features Special features: Abrasion resistant, Edges wear resistant, Elastic, Flexibility in all directions, Monolithic Belt, Non fraying, Oil and fat resistant, Small pulley diameter suitable

Product Group: Monolithic Elastic Belts
Type: Monolithic Flat Belts
Industries, Applications and Features Main industry segments: Baked snacks, Biscuit and Crackers, Candy, Chewing gum, Chocolate
Industries, Applications and Features Applications: Weighing belt
Industries, Applications and Features Special features: Abrasion resistant, Edges wear resistant, Elastic, Flexibility in all directions, Monolithic Belt, Non fraying, Oil and fat resistant, Small pulley diameter suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Flat Belts
Product Number H700017780
Product Name E-FB16-FC+SR/AR
Application Weighing belt
Unlock Full Specs
to access all available technical data

Similar Products

Link Belts - 2009133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel
Width 0.5000 inch (12.7 mm)
Length 787 inch (20000 mm)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details