Habasit America E-FB09-HC+SF/EH+U H700016145

Description
Product Group: Monolithic Elastic Belts Type: Monolithic Flat Belts Industries, Applications and Features Main industry segments: Fish, Poultry, Red meat, Frozen food, Dairy (incl. cheese) Industries, Applications and Features Applications: Weighing belt, Diverting belt, Packaging belt Industries, Applications and Features Special features: Abrasion resistant, Edges wear resistant, Elastic, Flexibility in all directions, Hydrolysis resistant, Monolithic Belt, Oil and fat resistant, Small pulley diameter suitable, Suitable for UV-C disinfection, UV resistant
Datasheet
Description
Product Group: Monolithic Elastic Belts Type: Monolithic Flat Belts Industries, Applications and Features Main industry segments: Fish, Poultry, Red meat, Frozen food, Dairy (incl. cheese) Industries, Applications and Features Applications: Weighing belt, Diverting belt, Packaging belt Industries, Applications and Features Special features: Abrasion resistant, Edges wear resistant, Elastic, Flexibility in all directions, Hydrolysis resistant, Monolithic Belt, Oil and fat resistant, Small pulley diameter suitable, Suitable for UV-C disinfection, UV resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-FB09-HC+SF/EH+U - H700016145 - Habasit America
Suwanee, GA, United States
E-FB09-HC+SF/EH+U
H700016145
E-FB09-HC+SF/EH+U H700016145
Product Group: Monolithic Elastic Belts Type: Monolithic Flat Belts Industries, Applications and Features Main industry segments: Fish, Poultry, Red meat, Frozen food, Dairy (incl. cheese) Industries, Applications and Features Applications: Weighing belt, Diverting belt, Packaging belt Industries, Applications and Features Special features: Abrasion resistant, Edges wear resistant, Elastic, Flexibility in all directions, Hydrolysis resistant, Monolithic Belt, Oil and fat resistant, Small pulley diameter suitable, Suitable for UV-C disinfection, UV resistant

Product Group: Monolithic Elastic Belts
Type: Monolithic Flat Belts
Industries, Applications and Features Main industry segments: Fish, Poultry, Red meat, Frozen food, Dairy (incl. cheese)
Industries, Applications and Features Applications: Weighing belt, Diverting belt, Packaging belt
Industries, Applications and Features Special features: Abrasion resistant, Edges wear resistant, Elastic, Flexibility in all directions, Hydrolysis resistant, Monolithic Belt, Oil and fat resistant, Small pulley diameter suitable, Suitable for UV-C disinfection, UV resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Flat Belts
Product Number H700016145
Product Name E-FB09-HC+SF/EH+U
Application Food & Beverage Processing; Packaging; Weighing belt, Diverting belt, Packaging belt
Unlock Full Specs
to access all available technical data

Similar Products

6.35mm Wide By 500mm Long, Flat belt - A 6R19M50006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0181 inch (0.4600 mm)
Width 0.2500 inch (6.35 mm)
View Details
Link Belts - 679729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet, pur
Width 0.5118 inch (13 mm)
Length 197 inch (5000 mm)
View Details
2.0
Specs
Features Perforated
View Details