Habasit America E-FB16-FC+EH/EH H700015708

Description
Product Group: Monolithic Elastic Belts Type: Monolithic Flat Belts Industries, Applications and Features Main industry segments: Chocolate, Biscuit and Crackers Industries, Applications and Features Applications: Weighing belt Industries, Applications and Features Special features: Elastic, Non fraying, Monolithic Belt, Abrasion resistant, Edges wear resistant, Oil and fat resistant, Flexibility in all directions, Small pulley diameter suitable
Datasheet
Description
Product Group: Monolithic Elastic Belts Type: Monolithic Flat Belts Industries, Applications and Features Main industry segments: Chocolate, Biscuit and Crackers Industries, Applications and Features Applications: Weighing belt Industries, Applications and Features Special features: Elastic, Non fraying, Monolithic Belt, Abrasion resistant, Edges wear resistant, Oil and fat resistant, Flexibility in all directions, Small pulley diameter suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-FB16-FC+EH/EH - H700015708 - Habasit America
Suwanee, GA, United States
E-FB16-FC+EH/EH
H700015708
E-FB16-FC+EH/EH H700015708
Product Group: Monolithic Elastic Belts Type: Monolithic Flat Belts Industries, Applications and Features Main industry segments: Chocolate, Biscuit and Crackers Industries, Applications and Features Applications: Weighing belt Industries, Applications and Features Special features: Elastic, Non fraying, Monolithic Belt, Abrasion resistant, Edges wear resistant, Oil and fat resistant, Flexibility in all directions, Small pulley diameter suitable

Product Group: Monolithic Elastic Belts
Type: Monolithic Flat Belts
Industries, Applications and Features Main industry segments: Chocolate, Biscuit and Crackers
Industries, Applications and Features Applications: Weighing belt
Industries, Applications and Features Special features: Elastic, Non fraying, Monolithic Belt, Abrasion resistant, Edges wear resistant, Oil and fat resistant, Flexibility in all directions, Small pulley diameter suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Flat Belts
Product Number H700015708
Product Name E-FB16-FC+EH/EH
Application Weighing belt
Unlock Full Specs
to access all available technical data

Similar Products

Link Belts - 7005507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pur elastomer
Width 0.5118 inch (13 mm)
Length 78.74 inch (2000 mm)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details