Habasit America General Purpose Belts H700000176

Description
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Grain, Poultry, Red meat, Frozen food Applications: Z-conveyor (goose/swan neck), Food processing/conveying belt Special Features: Abrasion resistant, Oil and fat resistant
Datasheet
Description
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Grain, Poultry, Red meat, Frozen food Applications: Z-conveyor (goose/swan neck), Food processing/conveying belt Special Features: Abrasion resistant, Oil and fat resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Belts - H700000176 - Habasit America
Suwanee, GA, United States
General Purpose Belts
H700000176
General Purpose Belts H700000176
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Grain, Poultry, Red meat, Frozen food Applications: Z-conveyor (goose/swan neck), Food processing/conveying belt Special Features: Abrasion resistant, Oil and fat resistant

Product Group: TPU Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Grain, Poultry, Red meat, Frozen food
Applications: Z-conveyor (goose/swan neck), Food processing/conveying belt
Special Features: Abrasion resistant, Oil and fat resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H700000176
Product Name General Purpose Belts
Application Food & Beverage Processing; Z-conveyor (goose/swan neck), Food processing/conveying belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0866 inch (2.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 60 Color Contrasting - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
Oil Resistant Belts (Habasit HySAN) - H100066150 - Habasit America
Specs
Application Food & Beverage Processing; Food processing/conveying belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0827 inch (2.1 mm)
View Details
Balanced Weave Belting - B-18-16-10-11 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.2350 lbs (0.1066 kg)
View Details