Product Group: Woven Belts
Product Sub-Group: Various Conveyor Special Belts
Main Industry Segments: Tire, Plastics
Applications: Stamping belt
Special Features: Easy release, Excellent release, Humidity resistant, Temperature variation resistant
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H250000233 |
| Product Name | Various Conveyor Special Belts |
| Application | Stamping belt |
| Material | Silicone; Silicone (SI) |
| Thickness | 0.1850 inch (4.7 mm) |