Habasit America General Purpose Belts H700000098

Description
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Biscuit and Crackers Applications: Packaging belt Special Features: High grip surface
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Biscuit and Crackers Applications: Packaging belt Special Features: High grip surface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Belts - H700000098 - Habasit America
Suwanee, GA, United States
General Purpose Belts
H700000098
General Purpose Belts H700000098
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Biscuit and Crackers Applications: Packaging belt Special Features: High grip surface

Product Group: PVC Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Biscuit and Crackers
Applications: Packaging belt
Special Features: High grip surface

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H700000098
Product Name General Purpose Belts
Application Packaging; Packaging belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1102 inch (2.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 53 Single Ply Transparent Accumulation - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Temperature 212 F (100 C)
View Details
General Purpose Conveyor Belts - H100066135 - Habasit America
Specs
Application Inclined Conveying; Infeed belt, Decline belt, Incline belt, Sorting belt, Transfer belt, Induction belt, Inserting belt, Metering/singulation belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1181 inch (3 mm)
View Details
Balanced Flattened Section Belting - BFS-30-30-14 - Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.1958 lbs (0.0888 kg)
View Details