Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: Solid wood, Gypsum boards, General conveying, Distribution centers, Wood panel and boards
Applications: Bunker belt, Transfer belt, Heavy-load conveyor belts
Special Features: Antistatic, Absorption of shock loads
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066153 |
| Product Name | General Purpose Conveyor Belts |
| Application | Bunker belt, Transfer belt, Heavy-load conveyor belts |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.1890 inch (4.8 mm) |