Habasit America Bare Fabric Belts H700000025

Description
Product Group: Fabric Surface Belts Product Sub-Group: Bare Fabric Belts Main Industry Segments: Bread, Pastry, Baked snacks, Biscuit and Crackers Applications: Dough belt, Dough rework belt, Biscuit/Cookie pre-oven applications Special Features: Easy release, Nosebar suitable, Oil and fat resistant
Datasheet
Description
Product Group: Fabric Surface Belts Product Sub-Group: Bare Fabric Belts Main Industry Segments: Bread, Pastry, Baked snacks, Biscuit and Crackers Applications: Dough belt, Dough rework belt, Biscuit/Cookie pre-oven applications Special Features: Easy release, Nosebar suitable, Oil and fat resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Fabric Belts - H700000025 - Habasit America
Suwanee, GA, United States
Bare Fabric Belts
H700000025
Bare Fabric Belts H700000025
Product Group: Fabric Surface Belts Product Sub-Group: Bare Fabric Belts Main Industry Segments: Bread, Pastry, Baked snacks, Biscuit and Crackers Applications: Dough belt, Dough rework belt, Biscuit/Cookie pre-oven applications Special Features: Easy release, Nosebar suitable, Oil and fat resistant

Product Group: Fabric Surface Belts
Product Sub-Group: Bare Fabric Belts
Main Industry Segments: Bread, Pastry, Baked snacks, Biscuit and Crackers
Applications: Dough belt, Dough rework belt, Biscuit/Cookie pre-oven applications
Special Features: Easy release, Nosebar suitable, Oil and fat resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H700000025
Product Name Bare Fabric Belts
Application Dough belt, Dough rework belt, Biscuit/Cookie pre-oven applications
Material Cotton / Canvas; Polyester; Polyester (PET)/Cotton (CO) fabric
Thickness 0.0591 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 59 Color Contrasting - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyvinyl Chloride
Features V-Guide; Anti-Static
View Details
General Purpose Conveyor Belts - H100060236 - Habasit America
Specs
Application Merge belt, Spiral belt, Transfer belt, Induction belt, Power turn belt, Accumulation belt
Material Polyester; Polyvinyl Chloride; Polyester fabric (PET) impregnated with polyvinylchloride (PVC)
Thickness 0.1417 inch (3.6 mm)
View Details
Open Ended Timing Belts - T10-Metric Series - US Timing & Conveyor
Specs
Material Aramid (optional feature); SatinlessBelt (optional feature); SteelCord (optional feature)
Features Open-ended
Width 0.3937 to 12.2 inch (10 to 310 mm)
View Details