Product Group: PVC Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Fruit, Vegetables, Distribution centers
Applications: Decline belt, Incline belt, Food processing/conveying
Special Features: Temperature variation resistant
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H250001484 |
| Product Name | General Purpose Belts |
| Application | Food & Beverage Processing; Inclined Conveying; Decline belt, Incline belt, Food processing/conveying belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.1252 inch (3.18 mm) |