Product Group: PVC Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Distribution centers, Dry food, Food processing and packaging, Horticulture, Primary food packaging
Applications: Decline belt, Incline belt
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H250000920 |
| Product Name | General Purpose Belts |
| Application | Inclined Conveying; Decline belt, Incline belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.2799 inch (7.11 mm) |