Product Group: Woven Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Airport, Parcel distribution / Overnight carrier
Applications: Decline belt, Incline belt, Induction belt, Acceleration belt, Deceleration belt, Metering/singulation
Special Features: Non fraying, Cut resistant, Flame retardant, Impact resistant, High grip surface, Excellent tracking, Edges wear resistant, Absorption of shock loads, High coefficient of friction surface
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H250000728 |
| Product Name | Flame Retardant Belts |
| Application | Inclined Conveying; Decline belt, Incline belt, Induction belt, Acceleration belt, Deceleration belt, Metering/singulation belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.1650 inch (4.19 mm) |