Habasit America Flame Retardant Belts H250000707

Description
Product Group: Woven Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier Applications: Decline belt, Incline belt, Induction belt, Acceleration belt, Metering/singulation belt Special Features: High strength, Flame retardant, Low friction running side, Temperature variation resistant, High coefficient of friction surface
Datasheet
Description
Product Group: Woven Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier Applications: Decline belt, Incline belt, Induction belt, Acceleration belt, Metering/singulation belt Special Features: High strength, Flame retardant, Low friction running side, Temperature variation resistant, High coefficient of friction surface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flame Retardant Belts - H250000707 - Habasit America
Suwanee, GA, United States
Flame Retardant Belts
H250000707
Flame Retardant Belts H250000707
Product Group: Woven Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier Applications: Decline belt, Incline belt, Induction belt, Acceleration belt, Metering/singulation belt Special Features: High strength, Flame retardant, Low friction running side, Temperature variation resistant, High coefficient of friction surface

Product Group: Woven Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier
Applications: Decline belt, Incline belt, Induction belt, Acceleration belt, Metering/singulation belt
Special Features: High strength, Flame retardant, Low friction running side, Temperature variation resistant, High coefficient of friction surface

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250000707
Product Name Flame Retardant Belts
Application Inclined Conveying; Decline belt, Incline belt, Induction belt, Acceleration belt, Metering/singulation belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.2280 inch (5.79 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 78 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyolefin
Temperature 140 F (60 C)
View Details
Allveyor General Purpose Belts - H250000658 - Habasit America
Specs
Material Polyester; Polyvinyl Chloride; Polyester fabric (PET) impregnated with polyvinylchloride (PVC)
Thickness 0.1382 inch (3.51 mm)
Width 72 inch (1829 mm)
View Details
Balanced Weave Belting - B-12-10-6 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.3992 lbs (0.1810 kg)
View Details