Habasit America Oil Resistant Belts H250000701

Description
Product Group: PVC Belts Product Sub-Group: Oil Resistant Belts Main Industry Segments: Fruit, Vegetables Applications: Packaging belt, Food processing/conveying belt Special Features: Oil resistant, Temperature variation resistant
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: Oil Resistant Belts Main Industry Segments: Fruit, Vegetables Applications: Packaging belt, Food processing/conveying belt Special Features: Oil resistant, Temperature variation resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Resistant Belts - H250000701 - Habasit America
Suwanee, GA, United States
Oil Resistant Belts
H250000701
Oil Resistant Belts H250000701
Product Group: PVC Belts Product Sub-Group: Oil Resistant Belts Main Industry Segments: Fruit, Vegetables Applications: Packaging belt, Food processing/conveying belt Special Features: Oil resistant, Temperature variation resistant

Product Group: PVC Belts
Product Sub-Group: Oil Resistant Belts
Main Industry Segments: Fruit, Vegetables
Applications: Packaging belt, Food processing/conveying belt
Special Features: Oil resistant, Temperature variation resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250000701
Product Name Oil Resistant Belts
Application Food & Beverage Processing; Packaging; Packaging belt, Food processing/conveying belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.2051 inch (5.21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 58 Cut Resistant - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
V Belts - H090033410 - Habasit America
Habasit America
Specs
Material Polyester; TPU Polyester
View Details
Balanced Weave Belting - B-24-20-11 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.3067 lbs (0.1391 kg)
View Details