Product Group: PVC Belts
Product Sub-Group: Oil Resistant Belts
Main Industry Segments: Fruit, Vegetables, Frozen food, Horticulture, Primary food packaging
Applications: Decline belt, Incline belt, Acceleration belt
Special Features: Temperature variation resistant
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H250000700 |
| Product Name | Oil Resistant Belts |
| Application | Inclined Conveying; Decline belt, Incline belt, Acceleration belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.2091 inch (5.31 mm) |