Habasit America General Purpose Conveyor Belts H100066166

Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Applications: Infeed belt, Inserting belt, Inspection/control belt Special Features: Metal detection units suitable
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Applications: Infeed belt, Inserting belt, Inspection/control belt Special Features: Metal detection units suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Conveyor Belts - H100066166 - Habasit America
Suwanee, GA, United States
General Purpose Conveyor Belts
H100066166
General Purpose Conveyor Belts H100066166
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Applications: Infeed belt, Inserting belt, Inspection/control belt Special Features: Metal detection units suitable

Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Applications: Infeed belt, Inserting belt, Inspection/control belt
Special Features: Metal detection units suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066166
Product Name General Purpose Conveyor Belts
Application Infeed belt, Inserting belt, Inspection/control belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1024 inch (2.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 60 Color Contrasting - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
General Purpose Belts - H010100317 - Habasit America
Specs
Application Packaging; Transfer belt, Enrobing belt, Weighing belt, Packaging belt, Cooling (line) belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0236 inch (0.6000 mm)
View Details
Balanced Weave Belting - B-12-9.8-12 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.0992 lbs (0.0450 kg)
View Details