Habasit America Rubber Saturated Ulti-Mate Belts H250000525

Description
Product Group: Nonwoven Belts Product Sub-Group: Rubber Saturated Ulti-Mate Belts Main Industry Segments: Tire, Glass, Airport, Plastics, Car assembly, Wood surfacing, Cardboard converting, Wood panel and boards, Cardboard manufacturing, Metal sheets and components Applications: Cutter belt, Stamping belt, Power turn belt, Bridge elevator belt, Magnetic conveyor belt Special Features: Non-marking, Non fraying, Cut resistant, Oil resistant, Reverse bending, No delamination, Impact resistant, Solvent resistant, Adhesive-free joint, Good lace retention, Edges wear resistant, High lateral stability, Low friction running side, Low friction conveying side, Flexibility in all directions, Low noise applications suitable, Abrasion resistant on both sides, Special oil resistance for metal working
Datasheet
Description
Product Group: Nonwoven Belts Product Sub-Group: Rubber Saturated Ulti-Mate Belts Main Industry Segments: Tire, Glass, Airport, Plastics, Car assembly, Wood surfacing, Cardboard converting, Wood panel and boards, Cardboard manufacturing, Metal sheets and components Applications: Cutter belt, Stamping belt, Power turn belt, Bridge elevator belt, Magnetic conveyor belt Special Features: Non-marking, Non fraying, Cut resistant, Oil resistant, Reverse bending, No delamination, Impact resistant, Solvent resistant, Adhesive-free joint, Good lace retention, Edges wear resistant, High lateral stability, Low friction running side, Low friction conveying side, Flexibility in all directions, Low noise applications suitable, Abrasion resistant on both sides, Special oil resistance for metal working
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rubber Saturated Ulti-Mate Belts - H250000525 - Habasit America
Suwanee, GA, United States
Rubber Saturated Ulti-Mate Belts
H250000525
Rubber Saturated Ulti-Mate Belts H250000525
Product Group: Nonwoven Belts Product Sub-Group: Rubber Saturated Ulti-Mate Belts Main Industry Segments: Tire, Glass, Airport, Plastics, Car assembly, Wood surfacing, Cardboard converting, Wood panel and boards, Cardboard manufacturing, Metal sheets and components Applications: Cutter belt, Stamping belt, Power turn belt, Bridge elevator belt, Magnetic conveyor belt Special Features: Non-marking, Non fraying, Cut resistant, Oil resistant, Reverse bending, No delamination, Impact resistant, Solvent resistant, Adhesive-free joint, Good lace retention, Edges wear resistant, High lateral stability, Low friction running side, Low friction conveying side, Flexibility in all directions, Low noise applications suitable, Abrasion resistant on both sides, Special oil resistance for metal working

Product Group: Nonwoven Belts
Product Sub-Group: Rubber Saturated Ulti-Mate Belts
Main Industry Segments: Tire, Glass, Airport, Plastics, Car assembly, Wood surfacing, Cardboard converting, Wood panel and boards, Cardboard manufacturing, Metal sheets and components
Applications: Cutter belt, Stamping belt, Power turn belt, Bridge elevator belt, Magnetic conveyor belt
Special Features: Non-marking, Non fraying, Cut resistant, Oil resistant, Reverse bending, No delamination, Impact resistant, Solvent resistant, Adhesive-free joint, Good lace retention, Edges wear resistant, High lateral stability, Low friction running side, Low friction conveying side, Flexibility in all directions, Low noise applications suitable, Abrasion resistant on both sides, Special oil resistance for metal working

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250000525
Product Name Rubber Saturated Ulti-Mate Belts
Application Elevator; Cutter belt, Stamping belt, Power turn belt, Bridge elevator belt, Magnetic conveyor belt
Material Polyester; Polyester (PET) fleece
Thickness 0.2201 inch (5.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 53 Single Ply Transparent Accumulation - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Temperature 212 F (100 C)
View Details
Hi-Temperature Belts - H250000000 - Habasit America
Specs
Application Metering/singulation belt
Material Aramid; Aramid fabric
Thickness 0.3098 inch (7.87 mm)
View Details
Balanced Weave Belting - B-36-12-9-11 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.4025 lbs (0.1825 kg)
View Details