Habasit America Trackmate General Purpose Belts H250000483

Description
Product Group: Nonwoven Belts Product Sub-Group: Trackmate General Purpose Belts Main Industry Segments: Distribution centers Applications: Decline belt, Incline belt, Induction belt, Acceleration belt Special Features: Non fraying, Impact resistant, High grip surface, Excellent tracking, Good lace retention, Edges wear resistant, Constant coefficient of friction
Datasheet
Description
Product Group: Nonwoven Belts Product Sub-Group: Trackmate General Purpose Belts Main Industry Segments: Distribution centers Applications: Decline belt, Incline belt, Induction belt, Acceleration belt Special Features: Non fraying, Impact resistant, High grip surface, Excellent tracking, Good lace retention, Edges wear resistant, Constant coefficient of friction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trackmate General Purpose Belts - H250000483 - Habasit America
Suwanee, GA, United States
Trackmate General Purpose Belts
H250000483
Trackmate General Purpose Belts H250000483
Product Group: Nonwoven Belts Product Sub-Group: Trackmate General Purpose Belts Main Industry Segments: Distribution centers Applications: Decline belt, Incline belt, Induction belt, Acceleration belt Special Features: Non fraying, Impact resistant, High grip surface, Excellent tracking, Good lace retention, Edges wear resistant, Constant coefficient of friction

Product Group: Nonwoven Belts
Product Sub-Group: Trackmate General Purpose Belts
Main Industry Segments: Distribution centers
Applications: Decline belt, Incline belt, Induction belt, Acceleration belt
Special Features: Non fraying, Impact resistant, High grip surface, Excellent tracking, Good lace retention, Edges wear resistant, Constant coefficient of friction

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250000483
Product Name Trackmate General Purpose Belts
Application Inclined Conveying; Decline belt, Incline belt, Induction belt, Acceleration belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.2551 inch (6.48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 81 Medium/Low Friction - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Silicone
Temperature 212 F (100 C)
View Details
Flame Retardant Belts - H250000270 - Habasit America
Specs
Application Inclined Conveying; Packaging; Incline belt, Transfer belt, Induction belt, Loading/Unloading belt, Light package handling, Metering/singulation belt
Material Neoprene; Rubber; Chloroprene Rubber (Neoprene)
Thickness 0.1350 inch (3.43 mm)
View Details
Balanced Weave Belting - B-72-64-18 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.1667 lbs (0.0756 kg)
View Details