Habasit America Flame Retardant Belts H250000476

Description
Product Group: Nonwoven Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Distribution centers, Parcel distribution / Overnight carrier Applications: Power turn belt Special Features: Cut resistant, Flame retardant, Impact resistant, Excellent tracking, Powerturn suitable, Good lace retention, Edges wear resistant, Spiral lift suitable, Bi-directional suitable, Flexibility in all directions
Datasheet
Description
Product Group: Nonwoven Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Distribution centers, Parcel distribution / Overnight carrier Applications: Power turn belt Special Features: Cut resistant, Flame retardant, Impact resistant, Excellent tracking, Powerturn suitable, Good lace retention, Edges wear resistant, Spiral lift suitable, Bi-directional suitable, Flexibility in all directions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flame Retardant Belts - H250000476 - Habasit America
Suwanee, GA, United States
Flame Retardant Belts
H250000476
Flame Retardant Belts H250000476
Product Group: Nonwoven Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Distribution centers, Parcel distribution / Overnight carrier Applications: Power turn belt Special Features: Cut resistant, Flame retardant, Impact resistant, Excellent tracking, Powerturn suitable, Good lace retention, Edges wear resistant, Spiral lift suitable, Bi-directional suitable, Flexibility in all directions

Product Group: Nonwoven Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Distribution centers, Parcel distribution / Overnight carrier
Applications: Power turn belt
Special Features: Cut resistant, Flame retardant, Impact resistant, Excellent tracking, Powerturn suitable, Good lace retention, Edges wear resistant, Spiral lift suitable, Bi-directional suitable, Flexibility in all directions

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250000476
Product Name Flame Retardant Belts
Application Power turn belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1500 inch (3.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 60 Color Contrasting - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
General Purpose Belts - H010100220 - Habasit America
Specs
Application Food & Beverage Processing; Inclined Conveying; Decline belt, Incline belt, Delivery belt, Food processing/conveying belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.1772 inch (4.5 mm)
View Details
Balanced Weave Belting - B-18-15-12 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.1783 lbs (0.0809 kg)
View Details