Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: Solid wood, Wood surfacing, General conveying, Distribution centers
Applications: Infeed belt, Decline belt, Incline belt, Inserting belt, Acceleration belt, Inspection/control belt
Special Features: Antistatic, Abrasion resistant, Super grip surface, Metal detection units suitable
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066126 |
| Product Name | General Purpose Conveyor Belts |
| Application | Inclined Conveying; Infeed belt, Decline belt, Incline belt, Inserting belt, Acceleration belt, Inspection/control belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.2323 inch (5.9 mm) |